location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Renew Travel 15.6-inch Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Renew Travel 15.6-inch Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Z8A3AA#ABB
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2025 09:37:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Renew Travel 15.6-inch Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Casual backpack Grey
  • - Polyester
  • - 39.6 cm (15.6")
More>>>
Sustainably made

Make a positive impact on the planet with a backpack made from recycled materials, which helps decrease pollution.[1]

The most responsible co-traveler in town

Travel responsibly. Adjustable straps help you move comfortably while its multiple pockets help you organize your backpack neatly.

Protects your devices & more

Don’t let travel take a toll on your technology. Padded interior and exterior assure adequate protection for 13.3" (33.78 cm), 14.2" (36.06 cm) and 15.6" (39.62 cm) laptops, as well as accessories and documents. Plus, this backpack is made from materials that protect from scratches, bumps, dust and water.

Mobility made easy

Glide through the airport with ease when traveling with the reliable trolley strap. Plus, free your back from extra weight.

Ease the weight on your shoulders

Carry your backpack comfortably by securing the sternum strap across your chest. Keep your shoulder straps in place to travel with ease.

Carry comfortably

Enjoy traveling comfortably with the backpack that’s equipped with padded handle, shoulder straps and back panel.

Designed to stay dry

Keep your PC, documents and personal items safe with water-resistant material that’s designed to stay dry.

Right place for everything

External and internal pockets help you organize all your contents neatly. Secure your laptop with a dedicated laptop pocket.

Features
Backpack type *
Casual backpack
Product main colour *
Grey
Minimum screen size
33.8 cm (13.3")
Maximum screen size
39.6 cm (15.6")
Country of origin
CHN
Weight & dimensions
Width *
430 mm
Depth *
290 mm
Height *
140 mm
Weight & dimensions
Weight
650 g
Packaging data
Package width
430 mm
Package depth
290 mm
Package height
140 mm
Package weight
650 g
Material
Material *
Polyester
Logistics data
Harmonized System (HS) code
42029291
Country Distributor
España 2 distributor(s)
Danmark 1 distributor(s)