location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 430 Multi-Device Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
430 Multi-Device Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3B4Q2AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908246572 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 294049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2025 18:44:12
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 430 Multi-Device Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1200 DPI Black
  • - Ambidextrous RF Wireless + Bluetooth
  • - Scroll type: Wheel Buttons quantity: 5
  • - Power source: Batteries
  • - 1 AA
More>>>
Connect Across Multiple Devices

Now you can drag and drop anything across devices using one mouse. The cursor will move seamlessly between the screens, even between Windows and macOS operating systems. Also enjoy the freedom to connect to up to 2 devices with a USB-A nano dongle or Bluetooth.

Totally Customizable

Make everything quick, easy, and just how you like it by customizing[2] shortcuts using several applications[3]. Dial in all your preferences with 4 programmable buttons, adjustable wheel speed, and fast cursor tracking up to 4000 dpi.

2 Years, 1 Battery

Work uninterrupted for years with this amazingly efficient, incredibly long-lasting mouse. A single AA battery lasts up to 24 months with the smart power system[1].

The story is currently unavailable. Please, contact us.
Mouse
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Optical
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
5
Design
Form factor *
Ambidextrous
Product colour *
Black
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Service life of battery
24 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Weight & dimensions
Width
116 mm
Depth
74 mm
Weight & dimensions
Height
40 mm
Weight
78.5 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
85 mm
Package depth
47 mm
Package height
121 mm
Package weight
149 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
User guide
Yes
Warranty card
Yes
Brand-specific features
HP GTIN (EAN/UPC)
195908246558
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Pallet weight (imperial)
232.8 kg (513.3 lbs)
Pallet gross weight
234.49 g
Master (outer) cases per pallet
36 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)