location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3ft Micro HDMI to HDMI Cable with Ethernet - 4K 30Hz Video - Durable High Speed Micro HDMI Type-D to HDMI 1.4 Adapter Cable/Converter Cord - UHD HDMI Monitors/TVs/Displays - M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3ft Micro HDMI to HDMI Cable with Ethernet - 4K 30Hz Video - Durable High Speed Micro HDMI Type-D to HDMI 1.4 Adapter Cable/Converter Cord - UHD HDMI Monitors/TVs/Displays - M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDMIADMM3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842150 show
Category: HDMI Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:56:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 3ft Micro HDMI to HDMI Cable with Ethernet - 4K 30Hz Video - Durable High Speed Micro HDMI Type-D to HDMI 1.4 Adapter Cable/Converter Cord - UHD HDMI Monitors/TVs/Displays - M/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.91 m
  • - HDMI Type A (Standard) Straight Male
  • - HDMI Type D (Micro) Straight Male
  • - HDMI version: 1.4b
  • - 30 Hz
  • - Dolby Digital Plus, Dolby TrueHD
  • - 3D Audio Return Channel (ARC) HDMI Ethernet channel
  • - Black
More>>>
Features
Cable length *
0.91 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type D (Micro)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
HDMI version
1.4b
3D
Yes
Supported graphics resolutions
3840 x 2160, 4096 x 2160
Dolby technologies
Dolby Digital Plus, Dolby TrueHD
Audio Return Channel (ARC)
Yes
HDMI Ethernet channel
Yes
HDCP
Yes
HDCP version
1.4
Bandwidth
10200 MB/s
Supported digital audio channels (uncompressed)
5.1, 7.1, 8
Maximum refresh rate
30 Hz
Features
AWG wire size
34
Connector contacts plating *
Gold
Cable jacket material
Polyvinyl chloride (PVC)
Cable shielding
Aluminum mylar foil
Certificates
Compliance certificates
CE, RoHS
Weight & dimensions
Cable diameter
4.2 mm
Weight
34.5 g
Packaging data
Package width
135 mm
Package depth
230 mm
Package height
11 mm
Package weight
39.2 g
Quantity per pack *
1 pc(s)
Logistics data
Master (outer) case width
327 mm
Master (outer) case length
508 mm
Master (outer) case height
216 mm
Products per master (outer) case
200 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)