location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Whitenergy 04082 power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whitenergy Check ‘Whitenergy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
04082
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04082 show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Whitenergy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whitenergy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 11:34:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Brand Image Product code Product Stock Price from
HP AC adapter (75 W) power adapter/inverter HP AC adapter (75 W) power adapter/inverter
(show image)
F4600A AC adapter (75 W) 0.00
(excl. VAT)
0 (incl. VAT)
HP F4813A#ABA power adapter/inverter Auto 90 W Black HP F4813A#ABA power adapter/inverter Auto 90 W Black
(show image)
F4813A F4813A#ABA 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu FPCAC54AP power adapter/inverter 100 W Black Fujitsu FPCAC54AP power adapter/inverter 100 W Black
(show image)
FPCAC54AP FPCAC54AP 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba PA3717U-1ACA power adapter/inverter 120 W Black
(show image)
PA3717U-1ACA PA3717U-1ACA 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba AC Adapter 120W
(show image)
PA3290E-2ACA AC Adapter 120W 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer Adapter TM240/250 power adapter/inverter
(show image)
91.49V28.002 Adapter TM240/250 0.00
(excl. VAT)
0 (incl. VAT)