location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 78 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
78
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6578DBL
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:09:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 78 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Deskjet 920, 930, 932, 935, 940, 948, 950, 952, 955, 959, 960, 970, 980, 990, 995, 1180, 1220, 3810, 3816, 3820, 3822, 6122, 6127, 9300 HP Photosmart p1000, p1100, 1115, 1215, 1218, 1315 HP Color Copier 180, 190, 280, 290 Inkjet Fax 1220 HP Digital Copier 310, PSC 720, 750, 760, 920, 950, HP Officejet g55, g85, g95, k60, k80, v30, v40, v45
Quantity per pack *
1 pc(s)
Features
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
-15 - 35 °C
Packaging data
Package dimensions (WxDxH)
118 x 41 x 155 mm
Package weight
140 g
Brand Image Product code Product Stock Price from
MM 10002UK ink cartridge 1 pc(s) High (XL) Yield Black MM 10002UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
10002UK 10002UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10002DK Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) 0.00
(excl. VAT)
0 (incl. VAT)