location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp 24 Monitor – U2422H

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell UltraSharp 24 Monitor – U2422H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-U2422H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184504970 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 612532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2025 11:00:56
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U2422H Outline Dimension Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U2422H Quick Setup Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U2422H Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U2422H User’s Guide (10.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell U2422H Dell Display Manager User’s Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp 24 Monitor – U2422H
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 8 ms 250 cd/m² 1000:1
  • - C 12 kWh 11.6 W
More>>>
Elevate your productivity, comfortably
Elevate your productivity, comfortably

Designed with wellness in mind: Optimize eye comfort with ComfortView Plus—an always on, built-in low blue light screen that reduces blue light emissions while delivering excellent color.

Consistent, vibrant colors: Get wide color coverage of 100% sRGB, 100% Rec.709 and 85% DCI-P3.

In-Plane Switching technology: See consistent color and picture quality across a wide 178/178 degree viewing angle.

See more details: Experience superb screen clarity with Full HD at 1920x1080 resolution on this 23.8-inch screen.

Seamless view: Expand your view with virtually borderless InfinityEdge. With a four-sided, ultrathin bezel, you can work with a clear, edge-to-edge display. Use the daisy-chain feature for a seamless multi-monitor setup.

Boost productivity: Increase your productivity by up to 21% when you use two together. The OSD (Onscreen Menu Display) settings from one monitor can be synchronized across connected monitors for easy multi-monitor setup.

Connect to productivity
Connect to productivity

Extensive connectivity: Easily connect to your devices with comprehensive connectivity, including DP, HDMI and super speed USB 10Gbps. Quick access ports at the front of the monitor allow convenient connection to peripherals and mobile phone charging with up to 15W via USB-C.

Fast connections: USB super speed 10Gbps ports enable faster data speed transfers between the PC and peripheral devices connected to the monitor.

The perfect fit for any space
The perfect fit for any space

Style meets function: Crafted with premium platinum silver finish, the U2422H comes with a small base and an improved cable management design that hides cables in the monitor riser for a clutter free desk space. Navigate and adjust your monitor screen settings with the easy-to-use joystick control.

Moves with you: Adjust to your comfort with tilt, swivel, pivot and height adjustment to a maximum of 150mm for optimal viewing comfort.

Green thinking: for today and tomorrow
Green thinking: for today and tomorrow

Environmental standards: This monitor is made of 85% PCR (Post-consumer Recyclable Plastic), meets the latest environmental standards such as ENERGY STAR® and TCO Certified Edge, and is EPEAT Gold registered.

Eco-conscious packaging: To reduce our manufacturing impact on the environment, this monitor is shipped Styrofoam-free and the packaging is made of at least 75% recycled cardboard.

Energy conservation: Save energy when your monitor is not in use with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.

Dell Display Manager
Dell Display Manager

Productive at every level: Easy Arrange allows you to easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Seamless transitions: The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

More ways to manage: Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

The key to convenience: Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.

A brand you can rely on
A brand you can rely on

As the No. 1 monitor brand worldwide for seven consecutive years (2013 to 2020), we take pride in our unyielding commitment to quality and the utmost satisfaction of our customers.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1920 x 1080 (HD 1080)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Response time (fast)
5 ms
Pixel pitch
0.2745 x 0.2745 mm
Pixel density
92.53 ppi
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Viewable size diagonal
60.5 cm
Display diagonal (metric)
60.47 cm
High Dynamic Range (HDR) supported
No
Colour gamut standard
sRGB
Colour gamut
100%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Silver
Front bezel colour
Black
Feet colour
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of upstream ports
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
2
DisplayPort version
1.4
Audio output
Yes
Charging port type
USB Type-A
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Height adjustment *
Yes
Adjustable height (max)
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Power
Energy efficiency class (SDR) *
C
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
12 kWh
Power consumption (typical) *
11.6 W
Power consumption (standby) *
0.3 W
Power consumption (max)
63 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
11.06 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.2 A
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
414164
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width (with stand)
537.6 mm
Depth (with stand)
179.6 mm
Height (with stand)
496 mm
Weight (with stand)
5.27 kg
Width (without stand)
537.6 mm
Depth (without stand)
48.5 mm
Height (without stand)
310.7 mm
Weight (without stand)
3.52 kg
Bezel width (side)
5.3 mm
Bezel width (top)
5.3 mm
Bezel width (bottom)
8.95 mm
Packaging data
Package weight
7.82 kg
Carbon footprint
Total carbon footprint (kg of CO2e)
479
Total carbon emissions, standard deviation (kg of CO2e)
99
Carbon emissions, manufacturing (kg of CO2e)
338.65
Carbon emissions, logistics (kg of CO2e)
39.1
Carbon emissions, energy usage (kg of CO2e)
98.6
Carbon emissions, end-of-life (kg of CO2e)
2.53
Total carbon emissions, w/o use phase (kg of CO2e)
380.4
PAIA version
1.2.13, 2021
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)