location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA mini 260 inkjet printer Colour 9600 x 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA mini 260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1444B009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3377994341790
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:32:45
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour *
Yes
Number of print cartridges *
1
Printing
Maximum resolution *
9600 x 2400 DPI
Input & output capacity
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Standard media sizes
10 x 15cm, 10 x 18cm,54 x 86mm
Maximum print size
100 x 150 mm
Paper tray media types *
Glossy paper, Photo paper
Media weight (tray 1)
270 g/m²
Ports & interfaces
PictBridge
Yes
Direct printing
Yes
Network
Bluetooth
Yes
Performance
Acoustic pressure emissions
38 dB
Compatible memory cards
Microdrive
Design
Market positioning *
Home & office
Display diagonal
6.35 cm (2.5")
Display resolution
230400
Power
Power consumption (printing) *
13 W
Power consumption (standby)
1.7 W
System requirements
Mac compatibility
Yes
Compatible operating systems
-Windows XP SP1,SP2/Windows 2000 Professional SP2, SP3, SP4 -Mac OS X v.10.2.8 - v.10.4
Minimum processor
Pentium II 300 MHz
Minimum RAM
128 MB
Minimum storage drive space
400 MB
Minimum system requirements
-Windows XP, 2000 Professional -Internet Explorer 5.0-6.x -CD-ROM -800x600
Minimum system requirements for Macintosh
-Mac OS X v.10.2.8 -Safari -Intel PowerPC G3, G4, G5 -128 MB RAM -250 MB HD -CD-ROM -800x600
Operational conditions
Non-operating relative humidity (non-condensing)
10 - 90%
Recommended operating temperature range (T-T)
5 - 35 °C
Weight & dimensions
Weight
2.2 kg
Packaging data
Bundled software
Easy-PhotoPrint
Other features
Dimensions (WxDxH)
226 x 225 x 82 mm
Infrared data port
Yes
Print technology
Inkjet
Interface
USB 2.0, Bluetooth 1.2, IrDA 1.2
Type
CLI-36
Power requirements
AC 100-240V, 50/60Hz
Print head
FINE
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:47:50
Uk has collected 11 expert reviews for Canon PIXMA mini 260 inkjet printer Colour 9600 x 2400 DPI and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-25 21:47:16
Published in...
76%
expertreviews.co.uk
Updated:
2011-09-25 21:47:29
Easy to use and it provides great print quality, but the PIXMA mini260 costs too much. This compact Canon inkjet printer is easy to use and prints good photos, but its not cheap. Canons PIXMA mini260 is a compact printer that can print photographs...
40%
techradar.com
Updated:
2011-09-25 21:47:32
We all know about photo inkjet printers, right? You need at least six different colours of ink to get a wide enough colour space for accurate photo reproduction.So, with a mere four inks in its arsenal, we almost didnt bother getting the new PIXMA min...
Good Excellent print quality, Versatile connectivity...
Bad Running costs could be pricey...
Bottom line We all know about photo inkjet printers, right? You need at least six different colours of ink to get a wide enough colour space for accurate photo reproduction.So, with a mere four inks in its arsenal, we almost didnt bother getting the new PIXMA min...
100%
pcmag.com
Updated:
2011-09-25 21:47:21
Youd expect something called the Canon Pixma mini260 ($179.99 direct) to be pretty small. But mini is a relative term. The mini260 is roughly the same size as a miniature poodle, but its not significantly smaller than any other ink jet–based, dedic...
Good Good speed. Prints from computers, memory cards, and cameras. Optional Bluetooth adapter. Optional battery.
Bad Prints scratch easily from casual handling.
Bottom line The Canon Pixma mini260 delivers reasonably high-quality photos along with good speed, but photos are less durable than they should be...
70%
macworld.com
Updated:
2011-09-25 21:47:25
SummaryPros: Produces high-quality, attractive prints. Cons: Faint scratches on prints; no black-and-white option; no red-eye removal; no built-in xD picture card support. Price as rated: $200 Best Current Price: $139.99 (via ProductFinder) Company: Ca...
Good Produces high-quality, attractive prints.
Bad Faint scratches on prints; no black-and-white option; no built-in xD picture card support.
Bottom line The Canon Pixma mini260 produced some of the best 4-by-6 borderless photos of all the portable printers we tested and is a strong competitor to Epson’s top-of-the-line PictureMate Flash PM 280 (). Though it lacks a few desirable features, this e...
80%
v3.co.uk
Updated:
2011-09-25 21:47:41
A good quality compact photo printer, but its a little on the heavy side...
80%
Behardware.com
Updated:
2011-09-25 21:47:50
September 4, 2006 Besides the original tactile monitor on the HP Photosmart D7360 (a topic of a future article), the main and almost only improvements for Canon and HP this year were for 4" x 6" printers. The stars of today´s article are the new Canon...
0%
Brand Image Product code Product Stock Price from
Canon PIXMA mini220 inkjet printer Colour 4800 x 1200 DPI Canon PIXMA mini220 inkjet printer Colour 4800 x 1200 DPI
(show image)
1445B006 mini220 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)