location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC WMK-3257 TV mount/stand 144.8 cm (57") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMK-3257
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMK-3257
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Mounting
Minimum screen size
81.3 cm (32")
Maximum screen size *
144.8 cm (57")
Mounting type *
Wall
Design
Product colour *
Black
Design
Compatibility
M40B-AV M40B-AVT M46B-AV M46B-AVT X431BT X461UN X462UN X461HB LCD3215 LCD4215 LCD4615 LCD5220-AV LCD5220-AVT LCD5710-2-AV P401 P401-AVT P461 P461-AVT P521 P521-AVT P551 P551-AVT E321 E421 E461 V321 V321-2 V421 V421-2 V461 V461-2 S401 S401-AVT S461 S461-AVT S521 S521-AVT M46-2-AV M46-2-AVT M46-AV M46-AVT M46-IT X461S X551S V651 V651-AVT E322 E422 E462 E552 V422 V551 V551-AVT X462HB P552 P552-AVT P552-TMX4D
Weight & dimensions
Width
490.2 mm
Depth
86.4 mm
Height
421.6 mm
Weight
3.77 kg
Packaging data
Package weight
4.49 kg
Other features
Package dimensions (WxDxH)
510.5 x 101.6 x 223.5 mm
Screen size compatibility
812.8 - 1447.8 mm (32 - 57")