location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A550 1/2.5" 7.1 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1775B013
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A550 1/2.5" 7.1 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.1 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 4x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
  • - Alkaline
More>>>
Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
7.1 MP
Sensor type *
CCD
Lens system
Optical zoom *
4x
Digital zoom *
4x
Focusing
Focus *
TTL
Closest focusing distance
0.05 m
Auto Focus (AF) lock
Yes
Exposure
Light exposure modes *
Auto, Manual
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.45 - 3.5 m
Flash range (tele)
2.2
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
AVI
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
5.08 cm (2")
Display resolution (numeric)
86000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Manual, Tungsten
Scene modes *
Backlight, Beach, Children, Close-up (macro), Fireworks, Night, Panorama, Party (indoor), Portrait, Sports, Landscape
Photo effects *
Black&White, Neutral, Sepia, Vivid
Camera playback
Movie
Custom colour
Yes
Image editing
Rotating
Image processor
DIGIC II
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Battery type
NB4-300
Number of batteries supported
2
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
91.2 mm
Depth
43.1 mm
Height
64 mm
Weight
160 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser
Other features
Video capability
Yes
Interface
USB 2.0 (Mini-B, MTP, PTP)
Lens focal range
f/2.6 – f/5.5
Data compression
.JPEG
Lens system
7/5
Built-in flash
Yes
Camera shutter speed
15 – 1/2000
Compatible operating systems
Windows 2000 SP4 / XP / XP SP1-2 / Vista Mac OS X v10.3 - 10.4
Digital SLR
No
Date imprinting
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:46:12
Uk has collected 21 expert reviews for Canon PowerShot A550 1/2.5" 7.1 MP CCD Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gadgetspeak.com
Updated:
2015-09-10 10:45:36
Published in...
88%
goodgearguide.com.au
Updated:
2015-09-10 10:45:36
The entry-level digital camera market is a competitive place. There are many models vying for your hard-earned cash, and little to really distinguish them. At this price point, you dont tend to get anything amazing and so you should focus on finding a...
Good Great colour capture, Low price tag, 4x zoom, Fast operation, Sturdy design...
Bad Pictures perhaps not quite as sharp as they could have been The Final Word Another great compact camera from Canon, the PowerShot A550 wont compare to some more high-end units, but considering the price tag and the features on offer, its an excellent...
Bottom line Another great compact camera from Canon, the PowerShot A550 wont compare to some more high-end units, but considering the price tag and the features on offer, its an excellent value-for-money product.
80%
digicamreview.co.uk
Updated:
2015-09-10 10:46:09
Announced in January 2007, the Canon PowerShot A550 is a compact 7.1 megapixel digital camera with a 4x optical zoom lens, 2.0" (86,000 pixel) LCD screen and an optical viewfinder. The camera has the ability to take photos up to ISO 800...
Good Sharp screen shows the resulting photos with clarity. Good price Quick and responsive. Useful options in manual mode. Excellent quality images from ISO 80 to 200. Good battery life and theyre AA size. Optical Viewfinder.
Bad Auto produces slightly overexposed photos. Highest ISO setting isnt necessarily useful. No panorama assist. AiAF not always reliable...
Bottom line The Canon Powershot A550 7.1 megapixel digital camera with a 4x optical zoom lens and a 2" display is not especially exciting, but it does its job well in a very wide range of situations. The camera has a good range (ISO 80-800) of ISO settings. It ha...
80%
itreviews.com
Updated:
2015-09-10 10:46:10
excellent entry-level digital compact camera: Theres an old Canon PowerShot A20 sitting on the shelf here and its interesting to compare it with Canons spanking new PowerShot A550, the subject of this review. The physical design is similar, with viewfinde...
0%
pocket-lint.com
Updated:
2015-09-10 10:46:10
Does Canons latest point and shoot perform?...
Good Compact, image quality as lower ISOs, responsive, easy to use, good metering and colour, above average lens...
Bad Detail suffers from noise reduction processing, intrusive noise over ISO 400, flimsy plastic battery/memory card hatch...
Bottom line Canon’s budget range of PowerShot models has been beefed up with the PowerShot A550, a compact and easy to use 7-megapixel model that has a great price and nice feature set...
80%
Cameras.co.uk
Updated:
2015-09-10 10:46:10
The Canon Powershot A550 sits at the lower end when it comes to pricing. When you take into account the fact that it offers seven megapixels and a four times optical zoom lens it is a relatively inexpensive model. Looking at the Powershot A550 it has a...
0%
Neocamera.com
Updated:
2015-09-10 10:45:45
The Canon Powershot A550 is very similar to previous Canon A-series except for its lack of manual controls. Otherwise, it retains all the aspects that made other A-series cameras so popular: good image quality, ergonomics and speed of operation. When...
60%
digitalcamerainfo.com
Updated:
2015-09-10 10:46:10
Introduced in January 2007 and released the following month, the Canon PowerShot A550 has design features reminiscent of past models but promises to be even easier to use. It has automatic modes and basic features meant to attract first-timers and shoo...
Good Good handling 4x optical zoom lens Excellent color reproduction $199 price tag Easy to use...
Bad Poor resolution on small LCD Boring design No optical zoom in movies Noisy zoom lens Barrel distortion...
Bottom line With a $199 price tag, amazing performance can’t be expected from the A550. It does, however, meet the basic requirements of an adequate digital camera. It can take a picture when you want, where you want, and how you want. It doesn’t have muc...
0%
imaging-resource.com
Updated:
2015-09-10 10:46:10
Canon PowerShot A550 Overview by Al Gordonand Shawn BarnettReview Date: 04/17/07 The Canon PowerShot A550, introduced January 18, 2007, falls within the point-and-shoot category. While not as compact or stylish as the PowerShot ELPH cameras, the A550 r...
Good High resolution with excellent image quality 4x zoom lens is longer than most in the category and offers excellent coverage Very good exposure accuracy Easy-setting scene modes Custom white balance Better-than-average exposure accuracy Generally low di...
Bad No manual control of aperture or shutter speed Slow flash recycle (10 seconds!) Non-articulating LCD makes it harder to take low level or above the crowd shots Limited override functions in AUTO and Scene modes No brightness adjustment for the LCD; som...
Bottom line As weve come to expect from Canons A-series, the PowerShot A550 is a great little digicam. Fairly frill-free, the Canon A550 still takes great shots with its 7-megapixel sensor. It has a satisfying 4x zoom, and is quite easy to use. The A550s no-non...
0%
dcresource.com
Updated:
2015-09-10 10:46:10
The PowerShot A550 ($199) is one of the entry-level cameras Canons A-series. Replacing the PowerShot A530 from last year, the A550 adds a larger LCD (2.0" vs 1.8") and, naturally, more Megapixels. Other features on the camera include a 4X optica...
0%
pcmag.com
Updated:
2015-09-10 10:46:10
The PowerShot A550, Canons new compact point-and-shoot camera, is a solid machine. It performs nimbly and produces pleasing picture quality. Still, there are a few areas where this shooter stumbles. The LCD is a little small and the price is a littl...
Good Produces sharp, clear shots. Great performance. Very little shutter lag. Has a glass viewfinder.
Bad Recycle times were a little slow. Smallish LCD.
Bottom line As an inexpensive point-and-shoot, the Canon PowerShot A550 isnt perfect, but it delivers quality shots and good performance...
70%
Kenrockwell.com
Updated:
2015-09-10 10:46:12
Digital cameras get better every 6 months. In 2002 I paid $5,000 for a Nikon D1H, which had fewer than half the pixels of this $199 point-and-shoot. This $199 A550 takes much sharper pictures! The Canon A550 is photographys best buy as of February 20...
0%
steves-digicams.com
Updated:
2015-09-10 10:46:12
The PowerShot A550 is a very affordable 7.1 megapixel model with a 4x optical zoom lens and a 2.0-inch LCD screen. It features Canon’s DIGIC II image processor for crisp, vibrant images, responsive performance, and low power consumption. Replacing l...
0%