location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powershot S3 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1101B002
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 12x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Nickel-Metal Hydride (NiMH)
More>>>
Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
6 MP
Sensor type *
CCD
Lens system
Optical zoom *
12x
Digital zoom *
4x
Focal length range
6 - 72 mm
Combined zoom
48x
Exposure
ISO sensitivity
80, 100, 200, 400, 800, Auto
Shutter
Camera shutter type
Mechanical
Flash
Flash modes *
Auto, Manual, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Internal memory
16 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
5.08 cm (2")
Display resolution (numeric)
115.000 pixels
Ports & interfaces
I/O ports
USB 2.0 A/V out (PAL/NTSC)
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Tungsten
Scene modes *
Beach, Fireworks, Night, Party (indoor)
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Camera
Playback zoom (max)
2x
Custom colour
Yes
Design
Product colour *
Black
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery type
NB4-300
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
113.4 mm
Depth
78 mm
Height
75.5 mm
Weight
410 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch, RemoteCapture TWAIN (Windows 98 / 2000), WIA (Windows Me) ArcSoft PhotoStudio
Other features
Video capability
Yes
Interface
USB 2.0
Lens system
11 / 9
Built-in flash
Yes
Camera shutter speed
15 – 1/3,200
Focal length (35mm film equivalent)
36 - 432 mm
Photo mode
Auto, Program AE, Shutter priority AE, Aperture priority AE, Manual, Custom, Portrait, Landscape, Night Scene, Sports, Stitch Assist, Movie, Special Scene
Compatible operating systems
Windows 98SE / Me / 2000 SP4 / XP / XP SP1-2 OS X v10.2 - 10.4
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-04 01:15:27
Uk has collected 47 expert reviews for Canon PowerShot S3 IS 1/2.5" 6 MP CCD Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
Photoradar.com
Updated:
2016-11-04 01:15:26
But this is more than just a makeover; there are some important improvements in the feature list too, including a new 6MP sensor that replaces the old 5MP CCD, and a larger 2.0-inch LCD, although even this is less than average compared with most new c...
Bottom line But this is more than just a makeover; there are some important improvements in the feature list too, including a new 6MP sensor that replaces the old 5MP CCD, and a larger 2.0-inch LCD, although even this is less than average compared with most new c...
100%
digitalversus.com
Updated:
2016-11-04 01:15:26
The S3-IS should be flattered. From the quantity of mail on the subject, we wanted to know when we could actually test it. This camera was obviously long awaited. Many had even held out on other products hoping that this new camera would be fast with...
Good Optic zoom in video, Stabilized zoom, Nice firm grip, Moveable LCD screen, Manual modes, rapid access to all functions...
Bad Slightly more noise than with the S2IS, Price, Could have had a better startup time...
60%
stuff.tv
Updated:
2016-11-04 01:15:26
Canon is no stranger to the super-zooming camera. The digicam giant can be regularly found at zoos, trying to get perfect shots of distant wildlife using its favourite Powershot. And now it’s ready to take its photography up a notch with this new 12...
Good Excellent image quality. Big 12x zoom. Great low light performance. Not much bigger than standard compact.
Bad Only comes with 16MB SD card. Small electronic viewfinder.
Bottom line A pint-sized camera that packs a punch, with consistently good performance in all conditions...
100%
pocket-lint.com
Updated:
2016-11-04 01:15:26
The Canon Powershot S3IS a few new neat features and tweaks that make it an interesting model and slight upgrade on its predecessor the S2IS...
Good Great handling, feature packed, great image quality, excellent macro function, good price...
Bad Intrusive noise at higher ISOs, purple pixel fringing, focus hunting at longer focal lengths, screen and viewfinder hard to see in bright conditions...
Bottom line The Canon Powershot S3IS a few new neat features and tweaks that make it an interesting model and slight upgrade on its predecessor the S2IS...
80%
goodgearguide.com.au
Updated:
2016-11-04 01:15:26
An absolutely brilliant ultra zoom model that combines a 12X zoom lens with exceptional picture quality and all the usual functionality.
Good Brilliant pictures, Big Zoom, Advanced Functionality...
Bad Burst mode could be better The Final Word An absolutely brilliant ultra zoom model that combines a 12X zoom lens with exceptional picture quality and all the usual functionality.
Bottom line An absolutely brilliant ultra zoom model that combines a 12X zoom lens with exceptional picture quality and all the usual functionality.
90%
digitalartsonline.co.uk
Updated:
2016-11-04 01:15:26
The PowerShot S3 IS is only a marginal upgrade from the S2 IS. The new model boasts an extra megapixel, a larger screen, slightly improved sensitivity, and a lick of black paint. Aside from that, it’s very similar to the older model. Although the S3 IS...
70%
expertreviews.co.uk
Updated:
2016-11-04 01:15:26
The Canon PowerShot S3 IS compact camera may look like a minor upgrade to the S2 with an extra megapixel, larger screen and gunmetal finish - but theres a lot more. It boasts an image-stabilised optical zoom with a 12x zoom ratio and an equivalent foc...
80%
techradar.com
Updated:
2016-11-04 01:15:26
Going grey is a sign of ageing but the PowerShot S3 IS wears it very well, trading in the ubiquitous silver of its predecessor for a much more classy looking gunmetal grey finish. But this is more than just a makeover; there are some important improvem...
Good Build quality and design are very good , Logical and intuitive menu and control system , Fun, Excellent optical image stabiliser...
Bad Viewfinder is a little small...
Bottom line Going grey is a sign of ageing but the PowerShot S3 IS wears it very well, trading in the ubiquitous silver of its predecessor for a much more classy looking gunmetal grey finish. But this is more than just a makeover; there are some important improvem...
100%
dpinterface.com
Updated:
2016-11-04 01:15:26
DPInterface Canon PowerShot S5 IS ReviewBrad Soo - July 3rd, 2007 The PowerShot S5 IS is Canons latest ultra-zoom for 2007. While the S5 IS is a larger an upgrade than the S2 to the S3, it still isnt a radical departure from its predecessor - more o...
0%
Dcviews.com
Updated:
2016-11-04 01:15:26
8.3The Canon Powershot S3 IS and the Sony Cybershot DSC-H5 are two very capable and compact all-round cameras and when you have to travel light they are the ultimate partners. They are consumer cameras due to absence of AdobeRGB and RAW, and responsiv...
0%
trustedreviews.com
Updated:
2016-11-04 01:15:26
In Canon's compact camera range, two models vie for top billing. One is the 10-megapixel PowerShot G7 that I reviewed just over a month ago, and the other one is this, the PowerShot S3 IS. While the G7 might have the advantage in resolution over the 6-meg...
100%
productsifter.com
Updated:
2016-11-04 01:15:26
Anyone looking for portability with paparazzi reach need look no further than Canon’s Powershot S3 IS - its an excellent ultra-zoom compact with an amazing 12x, zoom lens, great handling, superb image quality and a good price into the bargain. (Comp...
0%
Neocamera.com
Updated:
2016-11-04 01:15:26
The Canon Powershot S3 IS is a good camera with some small improvements over its predecessor, the Powershot S2 IS. It is a very capable camera with full manual controls, a good super-macro mode and a truly superb movie mode. The biggest selling point...
60%
photographyreview.com
Updated:
2016-11-04 01:15:26
Canon PowerShot S3 IS Digital Camera Pro Review by Laurence Chen The Powershot S3 IS continues Canon’s long-standing tradition of high-quality full-featured compact cameras. With excellent usability and a feature set second to none, this is a machin...
0%
Megapixel.net
Updated:
2016-11-04 01:15:26
The image stabilized Ultrasonic 12 X zoom lens is identical to last years S2 IS, and so are most of the other components. Indeed, externally, the only change is a slightly beefier monitor hinge. The PowerShot S3 IS offers a good ergonomic design, prov...
Good Excellent image quality, Stabilized 12X zoom lens, Sharp images at all focal lengths, Good sensitivity range, Very little noise up to 200 ISO, Swivel LCD Screen...
Bad Too few changes over the S2 IS, Still no RAW image format, EVF/monitor still average...
Bottom line The Canon PowerShot S3 IS, this years new version of the PowerShot S2 IS, brings the inevitable increase in resolution, adding another million pixels that makes the S3 IS a 6-megapixel camera, but has only minor changes otherwise. The image stabilized...
91%
pcworld.com_techhive.com
Updated:
2016-11-04 01:15:26
Canon PowerShot S3 IS This advanced camera offers a 12X zoom, plenty of control buttons, and a swiveling LCD. The 6-megapixel Canon PowerShot S3 IS ($500 as of August 25, 2006) offers a lot of features for the price. Among the most attractive of these...
Good Swiveling LCD, many control buttons, 12X optical zoom, image stabilization...
Bad Low battery life...
Bottom line This advanced camera offers a 12X zoom, plenty of control buttons, and a swiveling LCD.
86%
thinkcamera.com
Updated:
2016-11-04 01:15:26
Calling the Canon PowerShot S3 IS an update of the PowerShot S2 is no insult. The S2 is a good camera and the S3 gives you higher resolution (6 MP rather than 5), a larger LCD screen and several new features, all in a very similar body. The dark grey...
80%
digitalcamerainfo.com
Updated:
2016-11-04 01:15:26
Consumers with somewhere upwards of $400 or $500 to spend on a compact camera can get plenty of great features ? long telephoto zooms, movie capability, and 6-to-7-megapixel files. We looked at three leading cameras in this category: the Canon PowerSho...
0%
pcmag.com
Updated:
2016-11-04 01:15:26
Although Canon has flooded the market with numerous ultracompacts, compacts, and digital SLRs, the company sells just one superzoom digital camera: the 6-megapixel PowerShot S3 IS, this years update to last years 5MP PowerShot S2 IS. Although not a...
Good No shutter lag. Articulating LCD. Powerful feature set. Very good video.
Bad Smallish 2-inch LCD. Mediocre recycle time. Expensive.
Bottom line Theres a lot to like about the 12X optical, 6-megapixel Canon PowerShot S3 IS superzoom, but the price is steep...
80%
digitalcamerareview.com
Updated:
2016-11-04 01:15:26
The new is the successor to Canon's best selling Powershot S1 IS and S2 IS digital cameras. The S2 IS was last year's most popular ultra-zoom digital camera because its 12X image-stabilized USM zoom, excellent movie mode, compact SLR style body, and...
Bottom line The best in class S3 IS provides serious photographers with a no-nonsense mix of creative capability, technical versatility, and intuitive usability. Sports, action, and nature photographers will benefit most from the extra reach of the S3's long zoom...
0%
imaging-resource.com
Updated:
2016-11-04 01:15:26
Canon S3 IS Introduction By Mike PasiniReview posted: 07/06/06 The Canon PowerShot S3 IS is the latest in an extremely popular line of long zoom cameras, following the 5.0-Mp S2 IS, the 3.2-Mp S1 IS, and the 2.6-Mp Pro90 IS. The Canon S3 IS accommodate...
Good 12x zoom with image stabilization Useable 4x digital zoom (for 48x scope-like range) Auto Hi and ISO 800 sensitivity settings Very responsive shutter speed Fast startup/shutdown time Good color accuracy Powerful built-in flash Very capable, stereo Movi...
Bad High noise at high sensitivity settings Rather contrasty default tone curve Higher than average chromatic aberration at all focal lengths Fast shutter speeds not available at all apertures, which is not uncommon Movie files restricted to 1 GB size AVI...
Bottom line The long-zoom digital camera market is getting pretty crowded these days, so it takes a lot for a product to really stand out. Despite the stiff competition though, the Canon PowerShot S3 IS is indeed a standout product. Building upon the already very...
0%
digitalcamerainfo.com
Updated:
2016-11-04 01:15:26
The hybrid Canon PowerShot S3 IS was introduced at the Photo Marketing Association Trade Show in February 2006. It replaces last year?s S2, which succeeded the previous year?s S1. All of these models come with image stabilization as their headlining fe...
Good Excellent color reproduction and accuracy Super macro focuses at 0 inches Good flash coverage and options Image stabilization Frequently used scenes on dial 12x lens with USM Good movie mode and functionality with stereo audio...
Bad Poor viewfinder resolution Poor LCD minimal resolution; solarizes easily 1 GB limit on movies Eats alkaline AA batteries Power switch too stiff...
Bottom line The Canon PowerShot S3 IS comes to the ultra-zoom digital camera market with a unique set of features. It has the 12x optical zoom lens that qualifies it as part of the ultra-zoom market and couples it with an optical image stabilization system that wo...
0%
steves-digicams.com
Updated:
2016-11-04 01:15:26
The camera?s 12x zoom lens has an equivalent film focal length of 36-432 mm (f/2.7 at wide angle and f/3.5 at telephoto). Despite the extraordinary range of the zoom lens, it retracts securely into the camera when its powered down. This UD lens featur...
0%
dpreview.com
Updated:
2016-11-04 01:15:26
Like the S2 IS before it (and for that matter the original S1 IS), the latest version of Canons flagship Image stabilized Ultra zoom PowerShot has been one of the most popular cameras on dpreview (measured by clicks) since the day it was announced. U...
Good Good resolution, Good color, good exposure, generally accurate focus, 12x zoom offers excellent 36-432mm range, Image stabilization works well (and can be used in movie mode), Packed with features, Very quiet, Solid construction and good handling, Fast an...
Bad Occasional focus hunting at the telephoto end of the zoom in low light, ISO 800 mode is too noisy to be really useful, ISO 200 noise reduction too strong, No rechargeable batteries supplied in the box, Occasional highlight clipping due to over exposure of...
Bottom line Where the S2 IS offered a huge performance leap over its predecessor, the S3 IS is in reality a minor upgrade, and with good reason; there was a lot less that needed improvement. Aside from the newer sensor, the welcome addition of a direct ISO button...
80%
dcresource.com
Updated:
2016-11-04 01:15:26
The Canon PowerShot S3 IS ($499) is an update to last years very popular PowerShot S2 ultra zoom camera. The S3 isnt a revolution compared to the S2 -- in fact, the upgrades are fairly minor for the most part. New features on the S3 include: Us...
0%
review-shop.com
Updated:
2016-11-04 01:15:26
I have used the Panasonic Lumix DMC-FZ5, the Panasonic FZ7 and the Canon PowerShot S2 IS and wanted to try the new Canon PowerShot S3 IS. I bought the Canon S3 IS and after using it and comparing it to other stabilized-zoom cameras, I sold the S3 on eB...
100%
letsgodigital.org
Updated:
2016-11-04 01:15:26
The Canon PowerShot S3 IS is not your average digital compact camera with a large zoom range. It is in fact a multimedia device. After all, this camera enables you to do so much more than take photos; you now have the choice of video clips with stereo...
80%
creationview.com
Updated:
2016-11-04 01:15:26
I am often asked to make camera recommendations and this review is prompted by just such an inquiry. Sometime ago in a previous review, I looked at two super zoom cameras; but every month (in the digital camera world) brings new and usually (but not alwa...
0%