location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ FP547 Ivory 15i TFT 1024x768 computer monitor 38.1 cm (15") 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FP547 Ivory 15i TFT 1024x768
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.L7972.612
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ FP547 Ivory 15i TFT 1024x768 computer monitor 38.1 cm (15") 1024 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15")
  • - 1024 x 768 pixels
  • - 25 ms 250 cd/m² 350:1
  • - 30 W
More>>>
Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
25 ms
Contrast ratio (typical) *
350:1
Viewing angle, horizontal
140°
Viewing angle, vertical
120°
Display number of colours *
16.78 million colours
Pixel pitch
0.297
Horizontal scan range
63
Display
Vertical scan range
75
Viewable size, horizontal
30.4 cm
Viewable size, vertical
22.8 cm
Power
Power consumption (typical) *
30 W
Weight & dimensions
Width (without stand)
354 mm
Depth (without stand)
190 mm
Height (without stand)
362 mm
Other features
Speakers and microphone
No
Brand Image Product code Product Stock Price from
BenQ LCD Monitor FP557s v2 computer monitor 38.1 cm (15") 1024 x 768 pixels BenQ LCD Monitor FP557s v2 computer monitor 38.1 cm (15") 1024 x 768 pixels
(show image)
99.L9172.A6E LCD Monitor FP557s v2 0.00
(excl. VAT)
0 (incl. VAT)