location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC NP-V260X data projector 2600 ANSI lumens DLP XGA (1024x768) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-V260X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-V260X
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC NP-V260X data projector 2600 ANSI lumens DLP XGA (1024x768) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable White
  • - DLP 2600 ANSI lumens
  • - Lamp 3500 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 838.2 - 7620 mm (33 - 300")
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 7 W
  • - 3D
  • - AC 278 W
More>>>
Projector
Supported aspect ratios
16:9
Screen size compatibility *
838.2 - 7620 mm (33 - 300")
Projection distance
1.2 - 12 m
Projector brightness *
2600 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, vertical
40°
Matrix size
1.4 cm (0.55")
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
5000 h
Lamp power
180 W
Lens system
Focus *
Manual
Focal length range
21.83 - 24 mm
Aperture range (F-F)
2.41 - 2.55
Zoom ratio
1.1:1
Throw ratio
1.95 - 2.15:1
Video
Analog signal format system *
NTSC 4.43, PAL, SECAM
Full HD *
No
HD-Ready
Yes
3D *
Yes
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 800 x 600 (SVGA)
Supported video modes
1080i, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
2
DVI port *
No
CardBus PCMCIA slot type
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Network
Bluetooth
No
Storage
Card reader integrated *
No
Optical disc player type
Not included
Features
Noise level (economic mode)
31 dB
Noise level *
34 dB
Certification
USA UL 1950 FCC Class B, Canada CSA 950 (C-UL), NOM
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
7 W
Number of built-in speakers
1
TV tuner integrated
No
Design
Market positioning *
Portable
Product colour *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
278 W
Power consumption (standby) *
4 W
Power consumption (PowerSave)
0.5 W
Power consumption (economy mode)
216 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
2.5 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Batteries included
Yes
Quick start guide
Yes
Manual
Yes
Other features
Dimensions (WxDxH)
310 x 95 x 247 mm
Connectivity technology
Wired
RS-232 ports
1
Maximum digital resolution
1600 x 1200 pixels
USB mass storage
No
Source Testseek summary Average rating
Reviews
Updated:
2012-01-27 01:09:45
Uk has collected 2 expert reviews for NEC NP-V260X data projector 2600 ANSI lumens DLP XGA (1024x768) 3D White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2012-01-27 01:09:44
The back of the NEC NP-V260X ($550 street) is bristling with ports and jacks that make it a good fit for a classroom or conference room's data projection needs. Though it's light enough to be easily portable, it's best suited for use within a school or co...
Good Wide range of connections, including HDMI. 3D ready.
Bad Serious rainbow effect in video images. No carrying case...
Bottom line The NP-V260X from NEC Display Solutions of America is a XGA data projector with a raft of connectivity options and decent data image quality...
70%