location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 24-105mm f/4L IS USM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 24-105mm f/4L IS USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0344B010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574983233
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 24-105mm f/4L IS USM Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Lens structure (elements/groups): 18/13
  • - Closest focusing distance: 0.45 m
  • - Auto focus Manual focus
More>>>
Lens system
Lens structure (elements/groups) *
18/13
Lens viewing angle, diagonal
23.3°
Focal length range
24 - 105 mm
Thread diameter
8.4 cm
Closest focusing distance *
0.45 m
Image stabilizer
Yes
Performance
Auto focus
Yes
Performance
Manual focus
Yes
Design
Product colour
Black
Weight & dimensions
Length
107 mm
Weight
670 g
Diameter *
8.35 cm
Filter size *
77 mm
Other features
Magnification
0.23x
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 03:32:27
Uk has collected 24 expert reviews for Canon EF 24-105mm f/4L IS USM Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
photoreview.com.au
Updated:
2011-11-04 08:12:29
A superb general-purpose lens, Canons EF 24-105mm f/4 L IS USM is equally at home on the EOS 400D and the full frame EOS 5D cameras, giving a focal length range equivalent to 38.4 to 168mm on the former. Compact for its specifications, it is relativ...
85%
brighthub.com
Updated:
2011-08-14 03:32:26
The Canon EF 24-105 f/4L IS USM is a great walkaround lens for those looking to upgrade from the kit lens that came with their digital SLR cameras.OverviewThe Canon EF24-105 f/4L IS USM lens is part of Canon's L series lens lineup and offers image sta...
Bottom line The Canon EF 24-105 f/4L IS USM is a great walkaround lens for those looking to upgrade from the kit lens that came with their digital SLR cameras.OverviewThe Canon EF24-105 f/4L IS USM lens is part of Canon's L series lens lineup and offers image sta...
80%
photozone.de
Updated:
2011-08-14 03:32:26
The Canon EF 24-105mm f/4 USM L IS is a 4.4x standard zoom lens for Canon DSLRs. Its not really a common choice for APS-C DSLRs but therere no usage limitations here naturally. Compared to its big brother, the EF 24-70mm f/2.8 USM L, it is relativel...
Bottom line The Canon EF 24-105mm f/4 USM L IS produced pretty good quality figures in our tests. The resolution is generally very high throughout the tested range with the exception of 70mm and 105mm @ f/4 where the border quality tanked somewhat - this may orig...
0%
photozone.de
Updated:
2011-08-14 03:32:26
The Canon EF 24-105mm f/4 USM L IS is surely one of the better standard zoom lenses for full format EOS DSLRs but its not perfect within this scope nonetheless. The resolution figures are generally very decent except for a pronounced border softness...
0%
photo.net
Updated:
2011-08-14 03:32:26
The Canon 24-105/4L IS lens is reasonably high quality, reasonably fast, reasonably wide range, and reasonably light. It is designed for the latest generation of full-frame digital SLRs such as the Canon EOS 5D, $1870 (review). If you want a high quali...
0%
bobatkins.com
Updated:
2011-08-14 03:32:26
Over the last few years Canon have been developing a lineup of "L" series f4 lenses alongside their more traditional f2.8 offerings. The f4 lenses are smaller, cheaper and lighter than the f2.8 series, but still have "L" series quality and features...
0%
juzaphoto.com
Updated:
2011-08-14 03:32:26
The 24-105 combines good image quality with professional built quality and great versatility. It is not perfect: in some situations it has an exaggerate flare, and if you use it on fullframe cameras you will be strong vignetting wide open at 24mm. In...
Good Very good sharpness, even wide open, Superb built quality and excellent design; weather sealed, Fast AF and very effective IS, Versatile zoom range...
Bad In some situations is has strong flare...
0%
Slrgear.com
Updated:
2011-08-14 03:32:27
(From Canon lens literature) This easy-to-use standard zoom lens can cover a large zoom area ranging from 24mm wide-angle to 105mm portrait-length telephoto, and its Image Stabilizer Technology steadies camera shake up to three stops. Constructed with...
0%
cameralabs.com
Updated:
2011-08-14 03:32:27
Canon EF 24-105mm f4L for cropped-frame bodies intro The Canon EF 24-105mm f/4L IS USM was announced in August 2005 as a ‘lightweight’ standard zoom lens for professionals. Introduced on the same day as the EOS 5D, it’s an ideal general-...
Good Canon L build and mechanical quality, Effective IS and quick USM focusing, Polariser-friendly internal focusing, Compatible with full-frame bodies.
Bad Lacking wide-angle on cropped bodies, Relatively expensive, Fringing visible even on cropped-frame, Less compelling if youre not going full-frame.
Bottom line Canon’s EF 24-105mm is clearly a quality zoom lens, but it comes at a higher price than most general-purpose options for cropped-frame bodies, while also missing out on true wide angle capabilities when mounted on such a body. It’s also import...
79%
Kenrockwell.com
Updated:
2011-08-14 03:32:27
This is Canons highest performance professional midrange zoom for film, full-frame and 1.3x digital cameras. The Canon 24-105mm f/4L has great optics and works extremely well. My biggest whine is that the zoom ring takes a lot of effort and that the...
0%
Wlcastleman.com
Updated:
2011-08-14 03:32:27
Review of the Canon EF 24-105mm f/4L IS USM LensComparison with Canon EF 28-135mm f/3.5-5.6 IS and Canon EF 24-70mm f/2.8L lenses This report briefly reviews and compares the performance of the Canon EF 24-105mm f/4L IS lens against two other excellent...
0%
The-digital-picture.com
Updated:
2011-08-14 03:32:27
Boasting the superb build, mechanical and optical quality of the Canon L-Series Lenses and a widely used range of focal lengths, the Canon EF 24-105mm f/4 L IS USM Lens is one of the best and most popular Canon general purpose lenses made. The Canon EF...
0%
cameralabs.com
Updated:
2011-08-14 03:32:27
The Canon EF 24-105mm f/4L IS USM was announced in August 2005 as a lightweight standard zoom lens for professionals. Introduced on the same day as the EOS 5D, its an ideal match for Canons affordable full frame body, although equally suited to ot...
Good Useful wide to short telephoto range, Effective anti-shake IS capability, Fast and quiet USM focusing motor, Polariser-friendly internal focusing...
Bad Relatively expensive (at list price), Corners slightly soft at telephoto end, 24-70 f/2.8L has better build and focusing, 17-40mm f/4L an affordable alternative...
Bottom line Canon EF 24-105mm verdict Offering decent wide-angle to short telephoto coverage, Canons EF 24-105mm f/4L IS USM is an ideal general purpose lens for full-frame bodies. Indeed, many stores sell it as a bundle with the EOS-5D, making it one of the cl...
82%
luminous-landscape.com
Updated:
2011-08-14 03:32:27
The new lens is noticeably smaller and lighter than the 24-70 mm., although its front element is about the same diameter. It is a more conventional zoom in that it extends with the focal length; the 24-70 mm gets longer as the focal length gets short...
0%
whatdigitalcamera.com
Updated:
2013-05-15 03:09:00
Canon users who cannot afford to spend around £2,300 on the latest 24-70mm f/2.8L II USM lens might find solace in the fact that for much less they can buy a wider-range zoom with the same pro-spec pedigree. Admittedly the 24-105mm is an f/4 lens but i...
Good Great allround performance, Well built, Image sharpness, Versatility, Price...
Bad Slight vignetting in the corners of images at the minimum focal length of 24mm...
91%
Slrgear.com
Updated:
2014-11-02 01:26:49
This has been one of the most-requested lenses on the site for us to test, so we're very pleased to finally be able to share our test results with everyone. - And what a lens it is! This will come as no surprise if you've read the glowing user reviews bel...
92%
Brand Image Product code Product Stock Price from
Canon EF 24 mm f2.8 Canon EF 24 mm f2.8
(show image)
2506A003 EF 24 mm f2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24 mm f1.4L USM Black Canon EF 24 mm f1.4L USM Black
(show image)
2511A005 EF 24 mm f1.4L USM 0.00
(excl. VAT)
0 (incl. VAT)