location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A7VB-R008, CZ 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A7VB-R008, CZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7VB-R008
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 06:02:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS A7VB-R008, CZ 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB AMD Radeon X700
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.86 GHz
  • - 43.2 cm (17") 1440 x 900 pixels 16:10
  • - 0.5 GB DDR2-SDRAM 533 MHz 1 x 0.5 GB
  • - 80 GB DVD Super Multi
  • - AMD Radeon X700
  • - Bluetooth 2.0+EDR
  • - 90 W
More>>>
Display
Display diagonal *
43.2 cm (17")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor frequency *
1.86 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
533 MHz
Memory layout (slots x size)
1 x 0.5 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon X700
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
Intel HDA
Number of built-in speakers
2
Built-in subwoofer
Yes
Audio system direct 3D sound
Yes
Camera
Front camera
No
Network
Networking features
Fast Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
5
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Ports & interfaces
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
Parallel ports quantity
1
Performance
Motherboard chipset
Intel® 915PM Express
Keyboard
Keyboard special features
Audio DJ
Pointing device
Touchpad
Keyboard number of keys
88
Windows keys
Yes
Software
Operating system installed *
No
Power
AC adapter power
90 W
AC adapter input voltage
100/240 V
AC adapter output current
4.7 A
AC adapter output voltage
19 V
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
405 mm
Depth
314 mm
Height
38 mm
Weight *
3.9 kg
Packaging content
AC adapter included *
Yes
Other features
Wireless technology
IEEE 802.11b/g
Infrared data port
Yes
Special features
FM Radio
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Audio system full duplex
Yes
Modem speed
56 Kbit/s
TV tuner type
Analogue
Modem type
V.92