location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C11CC13001CX photo printer Inkjet 1400 x 1400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C11CC13001CX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC13001CX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946536583
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:00:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C11CC13001CX photo printer Inkjet 1400 x 1400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 1400 x 1400 DPI A4
  • - Inkjet Borderless printing
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - USB port
More>>>
Printing
Borderless printing *
Yes
Print technology *
Inkjet
Maximum resolution *
1400 x 1400 DPI
Features
Market positioning *
Business
Product colour *
Blue, Grey
Number of print cartridges
6
Printing colours
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Country of origin
China
Paper handling
Paper tray media types
Glossy paper, Semi-glossy paper, Matte paper
Maximum ISO A-series paper size
A4
Media types supported
Glossy, Lustre, Matte
Autocutter
Yes
Photo paper sizes (imperial)
3.5x4, 12x48"
Photo paper sizes
10.2x8.9, 30.5x121.9 cm
Maximum roll length
100 m
Maximum roll diameter
26.5 cm
Number of roll holders
2
Maximum roll length (rear roll)
100 m
Roll core diameter (rear roll)
7.6 cm
Roll external diameter (rear roll)
26.5 cm
Roll weight (rear roll)
7.5 kg
Roll external diameter
26.5 cm
Ports & interfaces
USB port *
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
No
Performance
Automatic nozzle check
Yes
Character size
1.2 x 3.1 mm
Sound pressure level (printing)
60 dB
Sound power level (printing)
60 dB
Power
Power source *
AC
Power consumption (printing) *
600 W
Power consumption (standby)
600 W
Power consumption (off)
600 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power
Voltage (humidity control unit)
3 V
Current (humidity control unit)
6 A
Power consumption (humidity control unit)
3 W
System requirements
Windows operating systems supported
Windows 7, Windows 8
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
850 mm
Depth
1150 mm
Height
730 mm
Weight
127 kg
Packaging data
Drivers included
Yes
Quantity per pack
1 pc(s)
Bundled software
Printer Driver, System Application
Package width
1035 mm
Package depth
1280 mm
Package height
785 mm
Package weight
158 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
119 cm
Pallet gross weight
0 g
Products per pallet layer
1 pc(s)
Products per pallet
2 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
119 cm
Pallet weight (UK)
0 g
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
2 pc(s)
Other features
Printing method
Epson Micro Piezo
Ink drop
1.5
Print cartridge volume (metric)
700 ml
Compatible operating systems
Windows 7, Windows 8
Maximum media width
307 mm