location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C31CB49118C0 POS printer 203 x 203 DPI Wired Thermal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C31CB49118C0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CB49118C0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946552132
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Nov 2024 13:15:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C31CB49118C0 POS printer 203 x 203 DPI Wired Thermal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal POS printer
  • - 203 x 203 DPI
  • - Built-in display
  • - Connectivity technology: Wired
  • - USB port Serial interface
  • - Grey
  • - 2.8 kg
More>>>
Printing
Maximum resolution
203 x 203 DPI
Print speed
250 mm/sec
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
18.4 cm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-B
Serial interface *
Yes
Serial interface type
RS-232C
Connectivity technology *
Wired
Network
Wi-Fi *
No
Features
Mean time between failures (MTBF)
360000 h
Cutter
Yes
Autocutter durability
0.1 million cuts
Design
Product colour *
Grey
Built-in display
Yes
Display
LCD
Power
Power source type *
AC
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
2.8 kg