location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton 5PX uninterruptible power supply (UPS) Line-Interactive 1 kVA 1000 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5PX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5PX1000RT
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2022 13:56:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eaton 5PX uninterruptible power supply (UPS) Line-Interactive 1 kVA 1000 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1 kVA 1000 W
  • - 8 AC outlet(s)
  • - Rackmount/Tower Black
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2020-07-01 04:16:27
Uk has collected 1 expert review for Eaton 5PX uninterruptible power supply (UPS) Line-Interactive 1 kVA 1000 W 8 AC outlet(s) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
storagereview.com
Updated:
2020-07-01 04:16:26
Time is money, and for businesses experiencing downtime due to electrical outages, the money lost can be astronomical. Power management and protection is paramount for small businesses and enterprises alike. StorageReview is no exception. We depend on a U...
Bottom line Business continuity requires effective power conditioning and protection. The tried and true Eaton 5PX1000RT UPS has consistently offered great power quality and fantastic reliability. The 5PX1000RT is the perfect solutions for small businesses needing en...
0%