location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6060 black 93 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6060 black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0039230
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6060 black 93 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 128 x 160 pixels
  • - Multimedia Messaging Service (MMS)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 21:17:08
Uk has collected 9 expert reviews for Nokia 6060 black 93 g and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-20 21:17:08
The Nokia 6060 is the latest entry into the low-end mobile market, which seems to be gaining popularity despite the influx of several advanced multimedia handsets. Nokia has got it almost spot on with this number, combining sleek and stylish looks with...
Good Sleek black and chrome design looks great, Good features list for the price, simple controls and keypad layout, User friendly interface...
Bad External antenna, no external screen, quality of internal screen could be better The Final Word If you’re looking for a very basic handset for calls and messages, then the 6060 is one of the best available. It offers sleek looks and a good featu...
Bottom line If you’re looking for a very basic handset for calls and messages, then the 6060 is one of the best available. It offers sleek looks and a good features list all for a competitive price.
80%
mobi101.com
Updated:
2013-11-20 21:17:07
Nokia has prepared a new clamshell for the fans of the stylish phones. The phone features a TFT display and an exceptionally comfortable keypad. It plays MP3 files as well. Yet, the number of minuses is somewhat high: Nokia 6060 does not have an extern...
0%
mobile-review.com US
Updated:
2013-11-20 21:17:07
In terms of design, 6060 is alike 6101, manufactured by Nokia too ? since it features the same slightly curved edges and an external antenna, which is an essential part of the handset. Medium dimensions of 85x44x24 mm, are filled with 91,7 grams of wei...
0%
slashphone.com
Updated:
2013-11-20 21:17:08
The Nokia 6060 offers consumers all they need for basic voice communications. Featuring an attractive fold concept, the Nokia 6060 shows that beautiful design is not confined to high-end devices.
0%
gsmarena.com
Updated:
2013-11-20 21:17:08
Nokia has prepared a new clamshell for the fans of the stylish phones. The phone features a TFT display and an exceptionally comfortable keypad. It plays MP3 files as well. Yet, the number of minuses is somewhat high: Nokia 6060 does not have an external...
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 6060 silver 93 g
(show image)
0045249 6060 silver 0.00
(excl. VAT)
0 (incl. VAT)