location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7373 Pink 104 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7373 Pink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0038049
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 7373 Pink 104 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2015-06-01 05:48:04
Uk has collected 24 expert reviews for Nokia 7373 Pink 104 g and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
itreviews.com
Updated:
2015-06-01 05:48:03
cute, but not to everyones taste: The 7373 is one of Nokias LAmour Collection phones. It comes in various colour schemes including a pink, cream and bronze variant that wont suit all tastes. A definite plus point is that this handset is...
0%
techradar.com
Updated:
2015-06-01 05:48:04
Fashion tends to polarise opinion, and the Nokia LAmour collection is definitely a case in point. Spruced up for a new season, the 7373 sports the same distinctive etched-effect decorative swirls, leatherette back casing and jeans-style fabric tab as...
Good 2-megapixel camera, Decent earphones supplied, Swivel action feels a bit clunky...
Bad No 3G, Ladies-only design, Modest internal memory...
Bottom line Fashion tends to polarise opinion, and the Nokia LAmour collection is definitely a case in point. Spruced up for a new season, the 7373 sports the same distinctive etched-effect decorative swirls, leatherette back casing and jeans-style fabric tab as...
80%
Mobile88.com
Updated:
2016-12-29 21:57:38
The Nokia 7373 is part of the L¡¦Amour group of devices that Nokia also refers to as its fashion range. This one is part of the third triumvirate of phones and is the second one to use the switchblade-rotator form factor.
85%
trustedreviews.com
Updated:
2015-06-01 05:48:04
Nokia's L'Amour Collection of handsets had managed to evade my clutches, but that situation ended when I was sent a 7373. SIM free it'll set you back £174 (inc VAT) from Nokia's online store , but go with an operator and you can get it for free. Nokia co...
60%
mobilechoiceuk.com
Updated:
2015-06-01 05:48:04
You can’t accuse Nokia of holding back on the design front when it comes to its fashion phone collection. It all started with its Art Deco range back in 2004, weaving subtle but ornate red and black patterns. Then the Nokia design team popped some f...
Good Its feature facelift is welcome and it remains expertly built...
Bad Its ostentatious pink coat and tribal markings may not be to every girls taste.
Bottom line The 7373 has strong features with enough bling to shine on the fashion phone catwalk.
60%
mobileburn.com
Updated:
2015-06-01 05:48:04
Nokias 7373 is part of the companys LAmour 2 lineup of fashion phones. Basically an upgrade to the 7370 that was part of the first LAmour line, the 7373 sports a 2 megapixel camera as well as a bright QVGA resolution display.
Good Decent 2mp camera, microSD memory card slot, stereo speakers...
Bad memory card under battery, few builtin applications, no controls accessible when closed...
Bottom line The 7373 is a decent update to the 7370. With a better 2-megapixel camera and expandable memory card slot, the 7373 works well as an everyday phone. Although some might be irked by the lack of accessible buttons when the phone is closed, which renders...
75%
mobile-review.com US
Updated:
2015-06-01 05:48:04
The today?s L?Amour collection doesn?t employ ?rotate? form-factor as a flagship solution, leaving it for the mid-end model in the range. Frankly speaking, Nokia 7373?s filling and design are not too much different from what we saw on Nokia 7370 a year...
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 7373 Bronze Black 104 g
(show image)
0039730 7373 Bronze Black 0.00
(excl. VAT)
0 (incl. VAT)