More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keybord EN White Wireless 108 Key
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9270B/A
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:
- USB is the most modern. You can recognize it by the rectangular connector.
- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.
- Bluetooth is another modern (wireless) connection method.
Keyboards

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
78387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
19 Jun 2018 23:22:18
The date of the most recent change of this product data-sheet in Icecat.
No information available on Specs
Login or signup for Full Icecat
to access all product specs
to access all product specs
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 7 expert reviews for Apple Keybord EN White Wireless 108 Key keyboard Bluetooth and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
71%
|
Source | Review comments | Score |
---|---|---|
ocaholic.ch.english
Updated:
2017-03-01 09:25:39 |
If you should have a sense for aesthetically designed hardware, then I guess you might like Apple products. Within the past ten years, the company did an awesom job releasing very good looking hardware. And best of all, it doesn't matter wether it's a sma...
![]() |
0%
|
tbreak.ae
Updated:
2017-03-01 09:25:39 |
It’s super thin, incredibly sleek but not suited for daily use...
![]() |
50%
|
macworld.com
Updated:
2017-03-01 09:25:39 |
Macworld.com When Apple announced the aluminum iMac in August 2007, the company also quietly released two new keyboards: the full-size, USB-connected Apple Keyboard and the smaller, Bluetooth-connected Apple Wireless Keyboard. Sporting a...
![]() ![]() ![]() |
80%
|
gottabemobile.com
Updated:
2017-10-31 05:38:19 |
The new Apple Magic Keyboard replaces the traditional Apple wireless keyboard with an experience that feels more like typing on the MacBook Air or MacBook Pro, so there is less adjustment to make when you switch from mobile to desktop work on your Mac.The...
|
0%
|
Brand | Image | Product code | Product | Stock | Price from |
Apple |
![]() (show image) |
M9270FN/A | Keyboard NL FR 108keys USB Wless |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Apple |
![]() (show image) |
M9270SM/A | Wless Keyboard SF USB white |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Apple |
![]() (show image) |
M9270N/A | Wireless Keyboard NL |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|