location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Adjustable Laptop Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dynabook Adjustable Laptop Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS0106EA1STA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4062507128942
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2023 22:05:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dynabook Adjustable Laptop Stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop stand Aluminium Aluminium
  • - Maximum notebook screen size compatibility: 43.2 cm (17")
  • - Maximum weight capacity: 12.5 kg
  • - Height adjustment
More>>>
Work with ease
Work with ease

Laptops are a necessity in the workspace, but they don’t always offer the most comfortable viewing position. This can easily be fixed by using a laptop stand, like this model from Dynabook that’s able to hold laptops up to 17".Venting holes also enhance heat dissipation, keeping your device cool and safe.

Adjustable height and angle
Adjustable height and angle

The laptop stand features a fully adjustable design up to 90°, allowing angle and height adjustment for optimized sitting and viewing posture.

Improved stability
Improved stability

The Dynabook laptop holder has non-slip silicone pads that ensure optimal stability and provide a reliable hold for laptops up to 17 inches.

Foldable, space-saving design
Foldable, space-saving design

Measuring 295 x 255 x 57mm, weighing just over 1kg and made of premium aluminum alloy.

Country Distributor
United Kingdom 3 distributor(s)