location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Renew Business 17.3 Laptop Bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Renew Business 17.3 Laptop Bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3E2U6AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908300953 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 547897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2025 11:24:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Renew Business 17.3 Laptop Bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 43.9 cm (17.3") Black
  • - Polyester
  • - Brand compatibility: HP
  • - 590 g
More>>>
Sustainable style

Carry and protect your laptop in style and feel good about it at the same time. The main material of the Renew Business Series 17.3-inch Laptop Bag is made from 100% ocean-bound plastics while all tags, strings and stuffing are sourced from 100% recycled biodegradable materials.

Safe and secure

Make it harder for light fingered thieves and electronic pickpockets. An RFID pocket protects your credit cards and data from scanners while double-coil, lockable zippers and slip pockets keep your possessions tucked away and secure. Plus there's a Bluetooth tracker pocket to house your tracking device[1] that locates your bag.

Grab and go organization

Stay organized with this clutter-free carry-all any time you need to move around, whether working from home or on the go. Numerous slip and zip pockets provide a secure home for your devices, peripherals and cables, plus a convenient cable pass-through keeps your phone, power bank or headphones connected while you are on the move.

Features
Surface coloration
Monochromatic
Maximum screen size *
43.9 cm (17.3")
Case type *
Briefcase
Material *
Polyester
Product main colour *
Black
Brand compatibility *
HP
Country of origin
China
Weight & dimensions
Width
335 mm
Depth
50 mm
Weight & dimensions
Height
450 mm
Weight
590 g
Package width
335 mm
Package depth
50 mm
Package height
450 mm
Package weight
640 g
Logistics data
Pallet weight (imperial)
120.2 kg (265 lbs)
Harmonized System (HS) code
84733080
Pallet gross weight
120.6 g
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 5 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Polska 1 distributor(s)
Portugal 2 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)