location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ A122 multimedia silver keyboard USB + PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A122 multimedia silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.POU81.E26
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:24:36
The date of the most recent change of this product data-sheet in Icecat.
Keyboard
Connectivity technology *
Wired
Device interface *
USB + PS/2
Keyboard number of keys
104
Design
Product colour *
Silver
Features
Cable length
1.60 m
System requirements
Mac operating systems supported
No
Weight & dimensions
Keyboard dimensions (WxDxH)
454 x 160 x 12 mm
Keyboard weight
700 g
Other features
Compatible operating systems
Windows 98 / ME / 2000 / XP
Keyboard function keys
Internet / email / Back / Forward / Favourites / Sleep, Help / Redo / Undo / New / Open / Close / Reply / Fwd / Send / Spell / Save / Print
I/O ports
PS2/USB IBM PC
Brand Image Product code Product Stock Price from
BenQ i100 Ivory keyboard PS/2 BenQ i100 Ivory keyboard PS/2
(show image)
99.P1MP1.836 i100 Ivory Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
BenQ i100 Black keyboard PS/2 BenQ i100 Black keyboard PS/2
(show image)
99.P1MP1.846 i100 Black Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
BenQ x530 + mouse Black keyboard RF Wireless BenQ x530 + mouse Black keyboard RF Wireless
(show image)
99.M16C9.816 x530 + mouse Black 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 6511VA Standrd PS/2 Ivory keyboard PS/2 BenQ 6511VA Standrd PS/2 Ivory keyboard PS/2
(show image)
99.P0781.846 6511VA Standrd Keyboard PS/2 Ivory 0.00
(excl. VAT)
0 (incl. VAT)