location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich Bayala Kiwi| 70701

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bayala Kiwi| 70701
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70701
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4059433370460
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘schleich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2023 15:02:11
The date of the most recent change of this product data-sheet in Icecat.
Features
Sound effects
No
Country of origin
China
Safety warning
EU TSD warning
No warning applicable
Battery
Batteries required
No
Weight & dimensions
Width
125 mm
Depth
25 mm
Height
160 mm
Weight
45.01 g
Packaging data
Package width
125 mm
Package depth
25 mm
Package height
160 mm
Package weight
45.01 g
Assortment of products
No
Packaging content
Number of pieces
1 pc(s)
Logistics data
Minimum order quantity
6 pc(s)
Master (outer) case width
10 mm
Master (outer) case length
20.5 mm
Master (outer) case height
18.5 mm
Master (outer) case gross weight
316.03 g
Master (outer) case net weight
316.03 g
Master (outer) case volume
3792.5 cm³
Master (outer) case invoice unit
No
Master (outer) case orderable unit
No
Logistics data
Master (outer) case dispatch unit
No
Master (outer) case minimum order quantity
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
14059433043729
Master (outer) cases per pallet layer
6 pc(s)
Products per master (outer) case
6 pc(s)
Pallet type
800 x 1200 mm
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
180 cm
Pallet gross weight
72.4 kg
Pallet gross volume
1728000000 dm³
Layers per pallet
4 pc(s)
Products per pallet
144 pc(s)
Products per pallet layer
36 pc(s)
Pallet GTIN (EAN/UPC)
64059433043724
Supplier features
Manufacturer
Schleich
Target audience
4
Assembly required
No
Number of packages
1
Commercial unit type
Consumer unit single
Packaging languages (ISO 639 format)
French, English
Manual languages (ISO 639 format)
French, English
Invoice unit
No
Dispatch unit
No
Country of importation (ISO 3166-1)
Germany
Customs product code (TARIC)
95030049