location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C610dn Colour 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C610dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62433404
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI C610dn Colour 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 1200 DPI
  • - A4 34 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 75000 pages per month
  • - Total input capacity: 400 sheets
  • - Internal memory: 256 MB 533 MHz
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2015-07-02 06:01:26
Uk has collected 11 expert reviews for OKI C610dn Colour 600 x 1200 DPI A4 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
alphr.com
Updated:
2015-07-02 06:01:25
Coming in as the replacement for Oki’s venerable C5950, the new C610n targets workgroups of ten users searching for high-speed, affordable colour printing. With a starting price of £460, this A4 colour laser looks to hit the spot for value, and with pr...
Bottom line The C610n is a low-cost colour laser for small workgroups, which delivers high print speeds, reasonable running costs and some useful print management tools...
83%
pcadvisor.co.uk
Updated:
2015-07-02 06:01:25
Product Code: 01269002 The Oki C610dtn colour LED printer is one of the better-balanced office printer models we've seen recently. For a reasonable price, the Oki C610dtn offers good performance and economy. Its overenthusiastic colour palette is ou...
Bottom line The Oki C610dtn colour LED printer has its shortcomings, but the overall package is good. Given its reasonable purchase price, speed, and affordable consumables, it could serve most small or medium-size workgroups competently. Melissa Riofrio...
60%
pcmag.com
Updated:
2015-07-02 06:01:25
The OKI C610dn ($789 list) adds an automatic duplexer to the OKI C610n ($649 list, 4 stars) color LED printer. The printers are otherwise identical, and in our tests, their speed and output quality were similar. The C610dn offers a good balance between...
Good Reasonably fast. Low claimed cost per page. Standard auto duplexer.
Bad Slightly below-par text quality. No port for USB key.
Bottom line The OKI C610dn is a fast color laser-class (LED) printer that can handle the printing loads of a small to mid-sized business. Buy it now...
80%
pcmag.com
Updated:
2015-07-02 06:01:25
The OKI C610n ($650 street), a color LED-based printer, offers good speed, solid if not stellar output quality, and suitable paper capacity for small to medium-sized offices. It provides balance between features, performance, and output quality to make...
Good Reasonably fast. Low claimed cost per page.
Bad No port for USB thumb drive. Slightly sub-par text quality.
Bottom line The OKI C610n is a fast LED-based color printer geared to small and mid-sized businesses. Buy it now...
80%
hardwarecentral.com
Updated:
2015-07-02 06:01:25
What weighed 135 pounds and came with its very own pallet? Why, the total package containing the C610dtn color LED printer and assorted accessories that landed on our doorstep for this review. Fortunately for us, out of its elaborate packaging, the O...
87%
infoworld.com
Updated:
2015-07-02 06:01:25
The Oki C610dtn color LED printer has its shortcomings, but the overall package is good. Given its reasonable purchase price, speed, and affordable consumables, it could serve most small or medium-size workgroups competently.
60%
macworld.com
Updated:
2015-07-02 06:01:25
Oki's C610dtn color LED printer is one of the better-balanced office printer models I've seen recently. For a reasonable price, it offers good performance and economy. Its overenthusiastic color palette is my biggest complaint. My second-biggest compla...
Good Very good speed, Inexpensive toner...
Bad Color images can look oversaturated or grainy, Installation process can be tedious and confusing...
Bottom line The C610dtn color LED printer has its shortcomings, but the overall package is good. Given its reasonable purchase price, speed, and affordable consumables, it could serve most small or medium-size workgroups competently...
60%
pcworld.com_techhive.com
Updated:
2015-07-02 06:01:25
The Oki C610dtn color LED printer is one of the better-balanced office printer models I've seen recently. For a reasonable price ($699 as of April 15, 2010), it offers good performance and economy. Its overenthusiastic color palette is my biggest compl...
Good Very good speed, Low purchase price and inexpensive toner...
Bad Color images can look oversaturated or grainy, Installation process can be tedious and confusing...
Bottom line Although the C610dtn's color quality needs some tweaking, the printer's speed and economy advantages offset that drawback...
60%