location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 58438 HDMI cable 0.5 m HDMI Type A (Standard) 3 x HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58438
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58438
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849584381
Category: HDMI Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2025 21:00:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 58438 HDMI cable 0.5 m HDMI Type A (Standard) 3 x HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.5 m
  • - HDMI Type A (Standard) Straight Male
  • - 3 x HDMI Type A (Standard) Straight Male
  • - HDMI version: 1.4
  • - 30 Hz 10.2 Gbit/s
  • - 3D Audio Return Channel (ARC) HDMI Ethernet channel
  • - Black
More>>>
Brand Image Product code Product Stock Price from
Goobay

Goobay 61289 HDMI cable 3 m HDMI Type A (Standard) Black
(show image)
61289 61289 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay High Speed HDMI Cable with Ethernet
(show image)
61159 High Speed HDMI Cable with Ethernet 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 61150 HDMI cable 1 m HDMI Type A (Standard) Black
(show image)
61150 61150 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay High Speed HDMI Cable with Ethernet
(show image)
61164 High Speed HDMI Cable with Ethernet 0.00
(excl. VAT)
0 (incl. VAT)
ClickTronic

ClickTronic 40987 HDMI cable 0.5 m HDMI Type A (Standard) Black
(show image)
40987 40987 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 58571 HDMI cable 0.5 m HDMI Type A (Standard) Black
(show image)
58571 58571 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 38516 HDMI cable 1.5 m HDMI Type A (Standard) Black
(show image)
38516 38516 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay HDMI 0.5m HDMI cable HDMI Type A (Standard) Black
(show image)
69912 HDMI 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay High Speed HDMI Cable with Ethernet, 1.5 m, Black
(show image)
31907 High Speed HDMI Cable with Ethernet, 1.5 m, Black 0.00
(excl. VAT)
0 (incl. VAT)