location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra PanaCast 20

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra PanaCast 20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8300-119 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991024630 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Dec 2024 15:14:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra PanaCast 20
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 13 MP Single camera
  • - 4K Ultra HD 3840 x 2160 pixels 30 fps
  • - Digital zoom: 3
  • - Built-in microphone
  • - Black
More>>>
Personal video conferencing, but not as you know it

As we all navigate the realities of trying to stay connected and productive, video conferencing is more important than ever. It’s time to experience the next generation of intelligent, secure, portable video collaboration with Jabra PanaCast 20.

Harnessing advanced on-board AI to deliver an intelligent feature set that takes your video experience to the next level, PanaCast 20 is a personal camera that knows exactly what you need, when you need it.

Let your camera do the thinking.

Picture perfect. Wherever you work.

Video calls are now part of everyday life, but poor picture quality impacts the whole experience. PanaCast 20 uses advanced processors, powerful on-board AI and a 13-megapixel camera to deliver an impressive real-time 4K Ultra-HD image that’s crystal-clear, with virtually no latency. So you can deliver that big presentation knowing you’ll look your best.

Give your personal video conferencing a complete makeover.

Are you ready for your close-up?

When you’re on an important video call, being seen clearly makes all the difference. Our Intelligent Zoom feature uses powerful AI to continuously scan and adjust your picture in real-time, ensuring you’re always in the centre of the frame. Now you can experience more immersive, natural video collaboration without having to stay rooted to the spot. PanaCast 20 delivers a meeting experience that’s not just better, it’s completely reinvented.

With Intelligent Zoom, you’re always centre-stage.

Any light is good light

Today’s professionals need to take video calls from everywhere. With PanaCast 20, AI-based Intelligent Lighting Optimization analyses your environment and automatically adjusts your image in real-time to enhance the video quality.

Your next meeting calls for next-generation technology.

Two streams are better than one

Get ready for more engaging presentations with PanaCast 20. Our unique Picture-in-Picture mode enables you to share a close-up as your main image while continuing to present in a smaller window, thanks to on-board Edge processing that combines two real-time video streams into one. What's more Picture-in-Picture mode works with any UC platform, even if they don't support dual-stream devices.

Because showing is so much more powerful than telling.

Collaborate in confidence

PanaCast 20 is engineered for data security. An advanced on-board Edge AI chipset drives all of the intelligent features, as well as processing your video on the device itself to reduce the risk of data breaches. So you can get on with whatever you’re doing, without worrying.

Secure personal video conferencing that gives you the Edge.

Share what’s good. Hide what’s not.

You can’t be camera-ready all the time. That’s why PanaCast 20 comes with an integrated privacy cover, to give you total control. Simply slide the privacy cover across your camera lens when you need privacy and slide it back again when you’re ready to turn your video on.

Because video calls are great. But sometimes you just need a minute.

Here. There. Anywhere.

When you work flexibly, you can be joining meetings from anywhere. This clever little camera is perfectly portable, with a compact design that easily slots over the top of any screen, an integrated, foldable mounting clip and a protective carry case. So you’re only ever seconds away from seamless, intelligent, high-quality video collaboration.

From the café to the kitchen table. Enjoy great video meetings anywhere.

…and, action.

You’re used to hitting the ground running, so why settle for tech that holds you back? PanaCast 20 is plug-and-play, for instant connection from the very first time you use it. Simply connect the USB-C cable to your computer and you’re ready to collaborate from anywhere.

Get right to it with PanaCast 20.

Superheroes need sidekicks.

OK, so you’ve got the video part all figured out, but what about the sound? From the world-leading Evolve Series, to the crystal-clear audio of the Speak Series – here at Jabra we've got the perfect audio partner for your PanaCast 20, however you like to work.

Because intelligent video and world-leading audio is a powerful combination.

Out of sight. Peace of mind.

X-rays. Financial records. Trade agreements. Even the secret bunker VIP list. Whatever sensitive information you want to keep hidden during video calls, On-device Background Effects have - quite literally- got you covered.

They blur your background or replace it with a solid colour, using the powerful Edge AI on PanaCast 20 to process image alterations directly on the device, unlike similar features on UC platforms. This reduces the risk of cyber attack when you’re hybrid working since the real background data isn’t seen, sent or stored on the cloud. Ensuring any data you need to conceal stays strictly “for your eyes only”. How very 007.

Make video calls less I-spy and more stealth mode.

It’s all UC, you see

PanaCast 20 is certified for Microsoft Teams, Zoom, Google Meet and Works With Chromebook and works with all leading UC platforms for a seamless experience. So you’re free to focus on your meetings – not your tech.

More, More, More

PanaCast 20 will receive regular software updates throughout the product’s lifespan to enhance the experience and update the feature set.

Get more from your UC investment. Today and tomorrow.

Camera
Camera type
Single camera
Megapixel (approx.) *
13 MP
Digital zoom
3x
Field of view (FOV) angle
117°
Horizontal field of view
90°
Vertical field of view
75°
PTZ control
Yes
Aspect ratio
16:9
Video
HD type *
4K Ultra HD
Maximum video resolution *
3840 x 2160 pixels
Maximum frame rate *
30 fps
Resolution at capture speed
1280x720@30fps, 1920x1080@30fps, 3840x2160@30fps
Supported graphics resolutions
1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 3840 x 2160
High Dynamic Range (HDR) supported
Yes
Picture-in-Picture
Yes
Design
Product colour *
Black
Mounting type
Stand
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Packaging content
Cables included
USB
USB cable length
1.5 m
System requirements
Windows operating systems supported
Windows 11
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Audio
Built-in microphone
Yes
Number of microphones
3
Microphone frequency response
100 - 8000 Hz
Microphone sensitivity
-37 dB
Logistics data
Harmonized System (HS) code
85258900
Weight & dimensions
Width
44 mm
Depth
90 mm
Height
25 mm
Weight
136 g
Packaging data
Package width
160 mm
Package depth
130 mm
Package height
50 mm
Country Distributor
Nederland 4 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)