location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 750GB 3.5" SATA II internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
750GB 3.5" SATA II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3750330AS
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:56:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD 750GB 3.5" SATA II internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 750 GB 3.5" 7200 RPM Serial ATA II
  • - HDD
  • - Storage drive buffer size: 32 MB
  • - 677 g
More>>>
Features
HDD capacity *
750 GB
HDD speed *
7200 RPM
Storage drive buffer size *
32 MB
HDD size *
3.5"
Interface *
Serial ATA II
Type *
HDD
HDD number of heads
6
Read seek time
8.5 ms
Write seek time
9.5 ms
Average latency
4.16 ms
Bytes per sector
512
Start/stop cycles
50000
Power
Power consumption (standby)
8 W
Operating voltage
5 / 12 V
Start-up current
3 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-60.96 - 3048 m
Non-operating altitude
-60.96 - 12192 m
Operating shock
63 G
Non-operating shock
300 G
Weight & dimensions
Width
101.6 mm
Height
26.1 mm
Depth
147 mm
Weight
677 g
Other features
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:08:38
Uk has collected 105 expert reviews for Seagate Desktop HDD 750GB 3.5" SATA II internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
alphr.com
Updated:
2011-09-24 00:08:32
Seagate varies its specifications more than any other manufacturer. The 640GB Barracuda boasts two platters and a 32MB cache; this 750GB drive has four 188GB platters but only 16MB of buffer, resulting in predictably reduced performance. Average read a...
Bottom line Unpredictable performance and poor value ruin this Seagate...
67%
techradar.com
Updated:
2013-09-24 05:02:28
Seagate's 11th generation 1.5TB Barracuda 7200.11 hard disk was the first 1.5TB disk to market, and although it's been around for a while, it's still a very capable and popular drive.It's easy to see why, with its combination of performance, capacity...
Good Good price, Decent capacity, Read/Write performance...
Bad Seek times a bit low...
80%
pcauthority.com.au
Updated:
2013-09-24 05:02:28
Like the 1TB version, this 7200.11 is based on relatively old technology, so it’s at a disadvantage. Its most prominent weakness is power consumption: it’s quoted as drawing 8.3W idle and 10.8W in operation, which is no worse than the 1TB model, but st...
Bottom line A bog-standard drive, but it’s best value in this capacity...
83%
digitalversus.com
Updated:
2013-09-24 05:02:35
1.5 TB is one of the largest sizes of hard drive available today. Seagates model at this end of the range is the 7200.11, but the manufacturer isnt relying on size alone to sell this hard drive: it claims that its second generation perpendicular mag...
Good Excellent read and write speeds, Large storage space: 1.5 TB...
Bad No noise management, Quite loud, 15.1 ms acess time, Can get hot: average temperature 46 °C...
100%
alphr.com
Updated:
2013-09-24 05:02:38
The 1TB drive has a more promising set of specifications than other Seagate disks. Three 334GB platters and a 32MB cache bring the Seagate into line with the majority of its high-capacity rivals. The 1TB Barracuda returned quick benchmark results - an...
Bottom line Excellent performance, good value and a generous warranty...
83%
alphr.com
Updated:
2013-09-24 05:02:38
After the 2TB Caviar Green, this is the largest disk on test this month - and alongside the cavernous amount of space, provided as four 375GB platters, is a 32MB cache. Cramming so much storage into such a small space didn't seem to slow down the Seaga...
Bottom line Cheap and fast - the Seagate is an excellent high-capacity choice...
83%
alphr.com
Updated:
2013-09-24 05:02:38
Seagate's long-running Barracuda range comes with decent specifications, including a 32MB cache and 7,200rpm spindle speed across most of the range. This 640GB drive is the lowest capacity Seagate product on test this month. But with two dense 320GB pl...
Bottom line Good performance across the board but at a relatively high price...
83%
atomicmpc.com.au
Updated:
2013-09-24 05:02:38
The first hard drive that Seagate ever made was called the ST506, which fit into two 5.25in bays, and held a grand total of 5MB storage. Back when it was released in 1980, it cost many hundreds of dollars ($US1500 to be exact), and was more space than...
Bottom line Great storage space, and nice performance too...
90%
expertreviews.co.uk
Updated:
2013-09-24 05:03:01
This would have been the highest-capacity hard disk weve ever seen if it werent for the last-minute arrival of Western Digitals 2TB Caviar Green. That said, 1.5TB is still a staggering capacity. Best of all, it doesnt come at a price premium: at...
100%
overclockersclub.com
Updated:
2013-09-24 05:03:04
You really have to wonder when the need for hard drive space began to start skyrocketing. Although I got into this hobby/addiction later than some, I remember my first hard drive being in the realm of 500 megabytes. Coupled up with my 486 DX2 processo...
Good Massive storage on a single drive, Reduced energy consumption, Drive performance, Perpendicular recording, 32MB cache, Five year warranty...
Bad Slower access time...
Bottom line As the largest single drive in its class, the Seagate Barracuda 1.5 Terabyte 7200.11 hard drive offers performance equal to or greater than the Seagate 1TB drive. It only falls short in the access time portion of the benchmarking. With that being said...
0%
theregister.co.uk
Updated:
2013-09-24 05:03:07
The Barracuda 7200.11 has an enormous capacity, is very fast, has a modest price and operates quietly. It's clear that SSDs will replace hard drives in time, but with drives like the 1.4TB Barracuda around, that still lies some way in the future.
Bottom line The Barracuda 7200.11 has an enormous capacity, is very fast, has a modest price and operates quietly. It's clear that SSDs will replace hard drives in time, but with drives like the 1.4TB Barracuda around, that still lies some way in the future...
90%
ocaholic.ch.english
Updated:
2013-09-24 05:03:08
Seagate presents the eleventh generation of its Barracuda series which in this case comes with up to 1 TByte of disk space. Furthermore the Barracuda 7200.11 1 TB has a sustained data rate of up to 105 MByte/s, access times of 8.5 millisecons on averag...
Bottom line With the Barracuda 7200.11 1.0 TB Seagate presents a hard disk with an above average capacity. The throughput is also astonishing: 109 MByte/s when the drive does sequential writing operations. When you consider that in the specifications only 105 MByt...
0%
tomshardware.co.uk
Updated:
2013-09-24 05:03:08
The introduction of the first 1 TB hard drive was more than a year ago. Hitachi was first to market with its Deskstar 7K1000, followed by Western Digital’s Caviar Green, Seagate’s Barracuda 7200.11 and finally Samsung with the Spinpoint F. Hitachi and...
0%
overclockersclub.com
Updated:
2013-09-24 05:03:14
My first computer was a Commodore VIC 20; back then there was no such thing as a hard drive and you were lucky if your parents could afford to buy the tape drive just so that you could store some small programs you found in the manual that came with t...
Good 1 Terabyte, 32MB Cache, Perpendicular Recording, Price (own opinion)...
Bad None...
Bottom line So what are you actually receiving for the money you need to spend on a Seagate 1 TB Barracuda 7200.11 is performance, storage speed and reliability. My 750GB Barracuda is two years old and I have not had a problem with it, while I have RMAed two West...
0%
goodgearguide.com.au
Updated:
2013-09-24 05:03:20
Seagates Barracuda 7200.11 is the companys second generation perpendicular recording-based drive and its the first to reach a capacity of 1TB. The 7200.11 uses a four-platter, eight-head design for its 1TB capacity, with each platter holding 250GB...
Good 1TB capacity, quiet operation, 5-year warranty, solid read and write performance...
Bad It was slow in our file transfer test The Final Word While it was slower than expected in our file transfer tests, theres a lot to like about this drive. Its good for a gaming PC due to its solid read and write performance scores, and its quiet and r...
Bottom line While it was slower than expected in our file transfer tests, theres a lot to like about this drive. Its good for a gaming PC due to its solid read and write performance scores, and its quiet and relatively cool operation also makes it suitable for a...
80%
tomshardware.co.uk
Updated:
2013-09-24 05:03:23
Those who wanted to ship their terabyte hard drives fast came in late this time. I’m referring to Samsung and Seagate, who intended to overtake Hitachi by providing terabyte hard drives based on a higher data densities, and thus using a smaller platte...
0%
tweaktown.com
Updated:
2014-03-21 02:05:08
Today’s storage requirements are growing at an exponential rate. Back when PC’s were used primarily for office work, hard disks only stored word documents, spread sheets and email, all of which would require only a fraction of what today&rsquo...
Bottom line Hard disks by far are the slowest part of the computer today when it comes to the mechanical nature of them; granted, DVD drives are slower still, but they aren’t used for storing the Operating System or Virtual Memory which the hard disk plays the...
90%
uk.hardware.info
Updated:
2018-04-13 14:38:51
For storage of lots of data, a hard drive is the best option for the time being, especially now that SSD prices are rising rather than falling. Luckily there is still enough innovation in the hard disk field. Time for a new comparative test with no less t...
Bottom line Despite the fact that there are only three hard disk drive manufacturers left, you have a lot to choose from when you're looking for a new drive. It is not just about prices either. Though SSDs have outperformed hard drives for a long time now, there are...
0%
monster-hardware.com
Updated:
2011-09-24 00:08:35
Seagate ST3750330AS 750GB HDSATA Hard DrivesFor most of us (HD Video enthusiasts excluded) long gone are the days of racing to replace your hard drive because you are out of space. So frustrating was the lack of space and glacially slow access times th...
Good Fast, Cheap, Quiet, Five year warranty (If new)...
Bad May need firmware update...
Bottom line With the exception of the firmware issue discussed below there really isnt much to dislike here. The Seagate ST3750330AS hard drive is in nearly every way superior to the ST3500641AS. Data transfer rate were faster, seek times were better, the drive w...
90%
umlan.com
Updated:
2013-09-24 05:02:28
As the technologies change so does the demand for storage. With more applications comes a greater need to store information. There are many different types of media available out there for the average user but not all of them might seem to worth a buck...
Good Great performance under low speeds, Very low sonar levels, Great value for a buck, Whooping 5 year warranty, Keeps cool...
Bad None that we could find.
Bottom line It looks like we have a winner here. Barracuda name has been out for a very long time and has established itself as one of the best on the market. Today it continues to turn heads as it accomplishes great results at low rotational speeds. Going back to...
100%
xbitlabs.com
Updated:
2013-09-24 05:02:29
Hard disk drives are quickly and constantly growing up in capacities. Of course, every one of us would be glad to be presented a large HDD as a gift, but when it comes to purchasing one for your own money, there are other factors to consider. Some user...
Bottom line Now that we’ve come to the end of today’s test session, we should name the fastest 500GB hard disk drive available today. There are actually two winners: the Seagate Barracuda 7200.12 and the Western Digital Caviar Black. The former has somewhat higher...
0%
techwarelabs.com
Updated:
2013-09-24 05:02:35
As many of you know, recently Seagate released one of the largest consumer drives on the market: the Seagate Barracuda 7200.11 ST31500341AS . The drive’s capacity is 1.5 TB (1500 GB) or approximately 1.397 TB. The drive specifications are decent an...
Bottom line It looks like Seagate inadvertently created something marvelous by creating arguably the best consumer drive on the market. As you have seen from the benchmarks, the Barracuda 7200.11 ST31500341AS outperforms the Velociraptor in almost all categories...
0%
rage3d.com
Updated:
2013-09-24 05:02:36
Nearly 18 months ago, we published a review () of the then new Seagate 7200.11 1Tb, comparing it with the previous generations. Since then Seagate has stayed in the headlines for the 7200.11 series – and not for the best of reasons. Defective firmware...
Bottom line The firmware SD1A certainly doesn’t appear to have harmed the ST31000340AS drives. Performance is robust, and reliability unaffected thus far. Current pricing makes them a very attractive buy, but certainly not the only choice – currently Samsungs 1Tb...
0%
maximumpc.com
Updated:
2013-09-24 05:02:42
We were pumped when we heard that Seagate had broken through the terabyte barrier with its 1.5TB Barracuda drive—it’s not only the biggest consumer drive available, but also represents the largest jump in capacity we’ve seen. We typically expect capac...
Good A huge leap in capacity without sacrificing too much speed or dough.
Bad Random access times slower than the WD Caviar Black and Seagate HD103UJ terabyte drives.
90%
silentpcreview.com
Updated:
2013-09-24 05:02:43
On the outside, Seagates 7200.11 1.5TB drive looks no different than the 1TB model. On the inside however, the platters are much more massive: 375GB vs. 250GB. Performance should be improved but will that be accompanied by extra noise?...
Bottom line We view the 1.5TB 7200.11 from Seagate favorably — it is a fairly good compromise between noise and performance. Acoustically, it is a minor improvement over their 1TB drive — slightly quieter when idle with a bit less vibration, though this m...
0%
pcquest.ciol.com
Updated:
2013-09-24 05:02:45
Hitachi began the Tera Era by being first to launch a1TB hard drive. Now the race is on to go beyond that. The first to outdo everyone is Seagate with the launch of its 1.5 TB drive. Apart from Capacity and faster spindle speeds, now Green being the...
0%
barefeats.com
Updated:
2013-09-24 05:02:46
Seagate has set a new standard for capacity in 7K SATA drives with their 1.5TB Barracuda 7200.11. We tested it against some of the fastest SATA drives to see how it performed inside the Mac Pro. GRAPH LEGENDBarracuda 1.5T = Seagate Barracuda 7200...
0%
Computerpoweruser.com
Updated:
2013-09-24 05:03:02
3Gbps SATA; 7,200rpm; 8.5ms advertised read seek; 32MB cache; NCQ; 4 platters/8 heads; 27 to 32dB; 8.3 to 10.8W; 277Gbpsi; 350G (nonoperating, 1ms); 5-year warranty Besides price, hard drives can still holler “neener, neener” at SSDs about capacity. Yo...
70%
techtree.com
Updated:
2013-09-24 05:03:04
After staying put at the Gigabyte storage capacity for a couple of years, Seagate has upped the ante with the Barracuda 7200.11 1.5 TB desktop hard drive. After missing out being the first one to bring out the Terabyte hard drive, Seagate has finally p...
Good Blazing speeds, the only 1.5 TB drive at present, Silent, SATA-II, Good price.
Bad None.
Bottom line The Seagate Barracuda ST31500341AS mostly is in a class of its own when compared to just about any drive we have tested so far. The data transfer rates are huge and the results are reflected not only in the synthetic tests, but also the real-world fil...
100%
pcmag.com
Updated:
2013-09-24 05:03:05
Buying a little bit of extra storage is going to get tougher, soon. With drives like the Seagate Barracuda 7200.11 1.5TB selling for only $180 on the street—and that includes a 5-year warranty—you may have to settle for a lot of storage. As yo...
Good Huge capacity. Good price. Impressive areal density. Fast transfer speeds.
Bad Access time, overall performance a bit slower than the competitions.
Bottom line The Seagate Barracuda 7200.11 1.5TB drive is a touch slower than high-end drives but offers tremendous capacity at an affordable price...
90%
cluboc.net
Updated:
2013-09-24 05:03:06
Seagate has done an amazing job with the 1.5TB Barracuda 7200.11. The data transfer performance is just out of this world and its hard to believe the 1.5TB drive is even in the same series. The performance increase is so great across the board that Se...
100%
computershopper.com
Updated:
2013-09-24 05:03:07
Remember when a one-terabyte (TB) hard drive for $300 was a bargain? Seagate has shot that scheme full of holes with its $149 Barracuda 7200.11 1.5TB drive. While the drive is available in capacities as low as 160GB, it’s hard to contain...
Good Large capacity; low cost per gigabyte; no speed degradation with the extra platter; five-year warranty...
Bad May not work with all motherboard chipsets; early drives had a non-destructive write flaw...
83%
Techreport.com
Updated:
2013-09-24 05:03:07
Its been more than 18 months since Hitachi reached the terabyte mark with the Deskstar 7K1000. In that time, all the major players in the hard drive industry have spun up terabytes of their own, and in some cases, offered multiple models targeting dif...
Bottom line The first terabyte hard drive debuted at $345, or a whopping 35 cents per gigabyte. Hard drive prices have plummeted since, with terabyte models currently selling for between $120 and $150. Surprisingly, though, the Barracuda 7200.11 1.5TB doesnt carr...
0%
extremetech.com
Updated:
2013-09-24 05:03:08
We recently received a newsletter advertising Seagates 7200.11, 1.5 terabyte hard drive: $180. click on image for full view Think about that for a moment. One point five terabytes of storage costs just twelve cents a gigabyte. Now thats cost effectiv...
Good 1.5TB; impressive areal density; fast transfer speeds; cost effective...
Bad Access time and overall performance is a bit slower than the competition...
Bottom line Seagates 1.5TB drive is a touch slower than the competition, but offers tremendous capacity at an affordable price.PCMark Vantage Disk...
0%
tomshardware.com
Updated:
2013-09-24 05:03:08
Seagate is the first hard drive vendor to offer a 1.5 TB drive in the 3.5” form factor. Meanwhile, WD sent us its RAID Edition 3 (RE3) drive. We...
Bottom line Seagate is the first hard drive maker to deliver a hard drive with a capacity exceeding 1 TB. The Barracuda 7200.11 family now sports a 1.5 TB top model, and its test results are ambiguous. On the plus side, the drive delivers excellent throughput of...
0%
techtree.com
Updated:
2013-09-24 05:03:09
Recently, we got ourselves Seagates new 1 TB behemoth, the ST31000340AS ES.2. This hard drive is an enterprise-grade server hard drive but is similar to the 7200.11 series drives in many ways. Therefore, we expected a performance similar to the ST3500...
Good Fast speeds, Silent, Huge capacity, 32 MB buffer, PMR, SATA-II, High MTBF.
Bad Expensive, Heats up a little.
Bottom line In the real-world copy test, we created a 1 GB RAM drive using Farstone Virtual Hard Drive Pro and used this as a host drive for testing the read and write speeds of the Barracuda. This eliminates the need to have a faster host drive and gives the abs...
90%
techtree.com
Updated:
2013-09-24 05:03:09
While hard drive capacity wars have been stagnant for quite some time (and it may be so until the dawn of next year), the war that is going on right now is about speed, energy efficiency and cost. We have reviewed the WD5000AAKS 500GB hard drive some w...
Good Super fast speeds, runs cool, huge capacity, SATA-II.
Bad None.
Bottom line In the real-world copy test, we created a 1 GB RAM drive using Farstone Virtual Hard Drive Pro and used this as a host drive for testing the read and write speeds of the Barracuda. This eliminates the need to have a faster host drive and gives the abs...
100%
sharkyextreme.com
Updated:
2013-09-24 05:03:10
Desktop hard drives are pushed by two main factors, performance and capacity. End users want to cram as much data as possible onto a single drive, but also need data transfers and drive access to be lightning fast. This is a difficult dual-requirement...
Good Excellent Performance, 1TB of Capacity, 32MB Cache...
Bad Default Jumper at 1.5 Gb/s...
Bottom line The Seagate Barracuda 7200.11 1TB hard drive offers a prime upgrade in terms of both performance and data capacity, while maintaining the quality and warranty that has made Seagate such a popular brand. Its not a quantum leap, but the upgrade to 32MB...
90%
silentpcreview.com
Updated:
2013-09-24 05:03:10
Seagates Barracuda 7200.11 shows signs of significant changes, and it is claimed to be quieter, less power hungry, and faster than previous versions. And it is. But how much quieter?...
Bottom line Although the 7200.11 represents a step forward for Seagates acoustics (the first in a while), its still not quite good enough to compete with the quietest drives. A year or two ago, the single decibel difference between idle and seek noise might hav...
0%
viperlair.com
Updated:
2013-09-24 05:03:13
Consumer drives are now up to a terabyte. Thats a lot of storage, but just as important is performance.
Bottom line Normally, as new things come out you would think they would get faster. This isnt exactly the formula for hard drives though and for the Seagate Barracuda 7200.11, this is not the case either. The Barracuda 7200.11 finishes very strong in some tests...
0%
pcquest.ciol.com
Updated:
2013-09-24 05:03:14
Seagate has added two new 1 TB drives to its Barracuda fleet of HDDs, namely the Barracuda 7200.11 and ES.2. These use Perpendicular Magnetic Recording (PMR) technique on four platters, which results in higher data density than achieved with tradition...
0%
smartcomputing.com
Updated:
2013-09-24 05:03:15
Barracuda 7200.11 Seagate has joined Hitachi in the terabyte (1TB, or about 1,000GB) club with this new hard drive. The Barracuda 7200.11 uses PMR (perpendicular magnetic recording) to pack all that data onto four hard disks. We remember a time when i...
0%
tweaktown.com
Updated:
2013-09-24 05:03:15
Today’s storage requirements are growing at an exponential rate. Back when PC’s were used primarily for office work, hard disks only stored word documents, spread sheets and email, all of which would require only a fraction of what today&rsquo...
Bottom line Hard disks by far are the slowest part of the computer today when it comes to the mechanical nature of them; granted, DVD drives are slower still, but they aren’t used for storing the Operating System or Virtual Memory which the hard disk plays the...
90%
trustedreviews.com
Updated:
2013-09-24 05:03:16
It's well over six months since I reviewed the first commercially available 1 terabyte hard drive, the Hitachi Deskstar 7K1000 . Back then I predicted all the other big names in hard drive manufacture would shortly be joining Hitachi at this milestone. Ho...
90%
extremetech.com
Updated:
2013-09-24 05:03:16
Now imagine you hear a harsh clicking sound coming from your PC, and your hard drive dies. Of course, you made backups of everything, right?Even if you did, replacing a hard drive and restoring all your data is a huge inconvenience. If you have a lot o...
Good Low power usage; massive capacity; surprisingly good performance; quiet and cool; cost-effective; good reliability numbers.
Bad Performance is a little below the competition.
Bottom line While the RE2-GPs performance wont amaze, the relatively quiet and cool operation, plus the great price will appeal to users looking for good value...
80%
anandtech.com
Updated:
2013-09-24 05:03:17
When one manufacturer has a breakthrough in hard drive capacity, the other manufacturers rush to make sure their product line contains at least one entry at the new capacity level. However, it can sometimes take a while for actual product to arrive af...
Bottom line Western Digital and Seagate clearly had very different goals in mind when they created their respective drives, and the benchmark data shows that they each had some success in achieving those goals. Their strengths certainly come with weaknesses attac...
0%
Bjorn3d.com
Updated:
2013-09-24 05:03:19
Last year Seagate launched a 750GB 1st Generation Perpendicular hard drive to the world. When released the Barracuda 750GB 7200.10 was the largest hard drive was the largest drive available, notice we say was. This 750GB drive at the time was only bet...
Good 1 Terabyte of storage, 32MB cache, Better cost/GB ratio than SCSI, 5 year warranty, 3.0 gigabits/sec I/O threshold, with the option to decrease to 1.5 gigabits/sec, Generation 2 Perpendicular Recording technology...
Bad Price may be of concern to some general consumers...
Bottom line We were a little worried that a drive the size of Barracuda 7200.11 1TB would not perform well. So much for those thoughts the 1TB Seagate is a fast drive with a good sustained throughput and very good access times. Even though a few of the benchmarks...
90%
gwn.com
Updated:
2013-09-24 05:03:20
Ties or outperforms the competition; 32 cents per gigabyte cost; Price per gigabyte is equally equitable for both 750 GB and 1 TB drives. Lows500 GB version provides best bang for buck value; No feature that really sets the drive above the crowd. Final...
Good Ties or outperforms the competition; 32 cents per gigabyte cost; Price per gigabyte is equally equitable for both 750 GB and 1 TB drives.
Bad 500 GB version provides best bang for buck value; No feature that really sets the drive above the crowd.
Bottom line Seagate’s newest hard drive continues the company’s tradition of competitive hard drives.
90%
hothardware.com
Updated:
2013-09-24 05:03:23
Seagate was surprisingly late to join the small, but elite club of storage manufacturers shipping one terabyte (1TB) class hard drives. Somewhat expectedly, the first out of the gate was Hitachi, who made it to market several months beforehand with...
Bottom line From a technical standpoint, the Seagate Barracuda 7200.11 is one of the most advanced consumer level hard disks on the market. The drive showcases second generation perpendicular recording, 32 MB of cache, excellent multi-tasking performance, very...
0%
tomshardware.com
Updated:
2013-09-24 05:03:23
Those who wanted to ship their terabyte hard drives fast came in late this time. Im referring to Samsung and Seagate, who intended to overtake Hitachi by providing terabyte hard drives based on a higher data densities, and thus using a smaller platter cou...
0%
Techreport.com
Updated:
2013-09-24 05:03:25
Seagate consistently snags the largest slice of the hard drive market, and it was the first manufacturer to push capacities to 750GB. However, the company has been slow to the terabyte mark, handily beaten to the punch by Hitachis Deskstar 7K1000. Wes...
Bottom line With 250GB platters, 32MB of cache, and a 7,200-RPM spindle speed, the Barracuda 7200.11 should be the fastest high-capacity drive on the market. Except that it isnt. Results from our performance testing are mixed at best, with the new cuda excelling...
0%
computerworld.com
Updated:
2013-09-24 05:03:26
Youre probably thinking that by the time a product hits its 11th generation, it might be starting to wear a little thin. But if you have that notion about Seagates Barracuda 7200.11 series of hard drives, youll need to revamp your preconceptions. N...
0%
barefeats.com
Updated:
2013-09-24 05:03:27
the Seagate Barracuda 7200.11 One Terabyte 3G SATA drive (ST31000340AS). It out-performed the other three drives in 7 out of 8 tests. The one test it didn rate first was the small random write test. Its pretty amazing to see a 7200rpm drive transfer at o...
0%
i4u.com
Updated:
2013-09-24 05:03:28
Today we are looking at the recently launched Seagate Barracuda 7200.11 ST31000340AS 1TB internal HDD. This drive is Seagate’s entry in the massive 1TB storage market where Hitachi launched the first salvo with its Deskstar 7K1000 1TB internal HDD...
Good Fast speeds, Huge storage capacity, Faster than a Raptor HDD...
Bad Expensive...
Bottom line After all the tests were done, the Seagate Barracuda 7200.11 ST31000340AS 1TB internal HDD ran neck in neck with the Hitachi Deskstar 1TB drive. The Seagate drive ran away from the Hitachi in the HD Tach tests and the Hitachi pulled slightly ahead in S...
95%
Brand Image Product code Product Stock Price from
Seagate Desktop HDD 750GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II Seagate Desktop HDD 750GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II
(show image)
ST3750630AS-RFB 750GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 1000GB 3.5 internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II Seagate Desktop HDD 1000GB 3.5 internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II
(show image)
ST31000340AS-RFB 1000GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 500GB 3.5 internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II Seagate Desktop HDD 500GB 3.5 internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II
(show image)
ST3500320AS-RFB 500GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 1500GB 3.5" SATA II internal hard drive 1.5 TB 7200 RPM 32 MB 3.5" Serial ATA II Seagate Desktop HDD 1500GB 3.5" SATA II internal hard drive 1.5 TB 7200 RPM 32 MB 3.5" Serial ATA II
(show image)
ST31500341AS 1500GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 500GB 3.5" SATA II internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II Seagate Desktop HDD 500GB 3.5" SATA II internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II
(show image)
ST3500620AS 500GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 500GB 3.5" SATA II internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II Seagate Desktop HDD 500GB 3.5" SATA II internal hard drive 7200 RPM 32 MB 3.5" Serial ATA II
(show image)
ST3500320AS 500GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 1000GB 3.5" SATA II internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II Seagate Desktop HDD 1000GB 3.5" SATA II internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II
(show image)
ST31000340AS 1000GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 750GB 3.5" SATA II internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II Seagate Desktop HDD 750GB 3.5" SATA II internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II
(show image)
ST3750630AS 750GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)