location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X462UNV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X461UNV
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 21:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC X462UNV
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 116.8 cm (46")
  • - 1366 x 768 pixels WXGA 16.78 million colours
  • - 390 cd/m² 3000:1 0.75 x 0.75 mm
  • - Black
  • - VESA mounting 300 x 300 mm
  • - Ethernet LAN
  • - 125 W
More>>>
Display
Display diagonal
116.8 cm (46")
Display resolution
1366 x 768 pixels
HD type
WXGA
Aspect ratio
16:9
Pixel pitch *
0.75 x 0.75 mm
Display brightness *
390 cd/m²
Display number of colours
16.78 million colours
Contrast ratio (typical)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Design
Bezel width (top)
5 mm
Bezel width (bottom)
3 mm
VESA mounting
Yes
Panel mounting interface
300 x 300 mm
Product colour
Black
Ports & interfaces
HDMI ports quantity
1
DVI-D ports quantity
1
DisplayPorts quantity
1
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
Audio input
Yes
Audio output
Yes
Power
Power consumption (typical) *
125 W
Power consumption (standby)
2 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Logistics data
Harmonized System (HS) code
85285210
Weight & dimensions
Width
1025.7 mm
Depth
128.1 mm
Height
579.8 mm
Weight
26.8 kg
Packaging data
Cables included
VGA
Remote control included
Yes
Package width
1278 mm
Package depth
312 mm
Package height
837 mm
Package weight
34.4 kg