location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TN-135C toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TN-135C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN-135C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505032206 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 479705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2025 07:05:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TN-135C toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour toner page yield: 4000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
DCP-9040CN, HL-4040CN, HL-4050CDN, MFC-9450CDN, DCP-9042CDN, HL-4050CDNLT, MFC-9440CN, HL-4070CDW, MFC-9840CDW, DCP-9045CDN
Quantity per pack *
1 pc(s)
Colour toner page yield *
4000 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Brother
Cartridge return & recycling
Yes
Country of origin
China
Weight & dimensions
Width
190 mm
Depth
147 mm
Height
360 mm
Weight
682 g
Dimensions (WxDxH)
313 x 110 x 58 mm
Packaging data
Package dimensions (WxDxH)
365 x 195 x 150 mm
Packaging data
Package weight
1.32 kg
Other features
Empty weight
565 g
Colour
Yes
Print technology
Laser printing
Page yield footnote
5% @ A4
Technical details
Pallet type
800 x 1200 mm
Logistics data
Harmonized System (HS) code
84439990
Pallet gross height
20.4 cm
Pallet gross weight
156 kg
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Master (outer) cases per pallet
30 pc(s)
Products per pallet
120 pc(s)
Brand Image Product code Product Stock Price from
Freecolor

Freecolor TN135Y-HY-FRC toner cartridge 1 pc(s) Yellow
(show image)
TN135Y-HY-FRC TN135Y-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor TN135M-HY-FRC toner cartridge 1 pc(s) Magenta
(show image)
TN135M-HY-FRC TN135M-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor TN135C-HY-FRC toner cartridge 1 pc(s) Cyan
(show image)
TN135C-HY-FRC TN135C-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor TN135B-HY-FRC toner cartridge 1 pc(s) Black
(show image)
TN135B-HY-FRC TN135B-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Greenman BT4040Y toner cartridge 1 pc(s) Yellow Greenman BT4040Y toner cartridge 1 pc(s) Yellow
(show image)
BT4040Y BT4040Y 0.00
(excl. VAT)
0 (incl. VAT)
Greenman BT4040M toner cartridge 1 pc(s) Magenta Greenman BT4040M toner cartridge 1 pc(s) Magenta
(show image)
BT4040M BT4040M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman BT4040B toner cartridge 1 pc(s) Black Greenman BT4040B toner cartridge 1 pc(s) Black
(show image)
BT4040B BT4040B 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Brother TN135BK / TN135C / TN135M / TN135Y - For Brother DCP / HL / MFC toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Brother TN135BK / TN135C / TN135M / TN135Y - For Brother DCP / HL / MFC toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow
(show image)
25069DK Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Brother TN135BK / TN135C / TN135M / TN135Y - For Brother DCP / HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Brother TN135Y - For Brother DCP / HL / MFC toner cartridge 1 pc(s) MM Yellow Laser Toner - Brother TN135Y - For Brother DCP / HL / MFC toner cartridge 1 pc(s)
(show image)
25014DK Yellow Laser Toner - Brother TN135Y - For Brother DCP / HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Brother TN135M - For Brother DCP / HL / MFC toner cartridge 1 pc(s) MM Magenta Laser Toner - Brother TN135M - For Brother DCP / HL / MFC toner cartridge 1 pc(s)
(show image)
25013DK Magenta Laser Toner - Brother TN135M - For Brother DCP / HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Portugal 1 distributor(s)