location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 5 Pro 16IHU6 Intel® Core™ i7 i7-11370H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home US International Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad 5 Pro 16IHU6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82L90030MH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195890017921 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2025 20:26:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad 5 Pro 16IHU6 Intel® Core™ i7 i7-11370H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 10 Home US International Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i7 i7-11370H Processor cores: 4
  • - 40.6 cm (16") WQXGA 2560 x 1600 pixels IPS LED backlight 16:10
  • - 16 GB DDR4-SDRAM 3200 MHz
  • - 1 TB SSD
  • - NVIDIA GeForce MX450 2 GB Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.1
  • - Lithium Polymer (LiPo) 75 Wh 10 h 95 W
  • - Windows 10 Home 64-bit
More>>>
Enjoy explosive color
Enjoy explosive color

This laptop’s 350-nit, 2.5k QHD display is bright and vivid, with a 100% sRGB high color gamut. And its narrow bezels give it more than 90% active screen ratio, keeping your eyes on the prize.

Unrestrained performance
Unrestrained performance

The IdeaPad 5 Pro Gen 6 (16" AMD) is a great choice for playing the latest AAA gaming titles or rendering heavy graphics. Its up to AMD Ryzen™ 9 mobile processor, up to 32GB DDR4 memory, and up to NVIDIA® GeForce® GTX 1650 discrete graphics deliver accelerated performance.

Boot up and log in faster
Boot up and log in faster

Get started by simply flipping open the lid of your IdeaPad 5 Pro. Then, thanks to its infrared camera with facial recognition, enjoy instant login.

Short charge time, long battery life
Short charge time, long battery life

Free yourself from the outlet and enjoy epic battery life. If you do a quick boost, Rapid Charge Express gives you three additional hours with just a 15-minute charge.

Ultimate performance. Uncompromised battery life.
Ultimate performance. Uncompromised battery life.

They say you can’t have high performance and long battery life on the same laptop. They say that a high-performance laptop has to be big, bulky, and heavy. They’re wrong. Now you can enjoy elite performance on a thin and light laptop with amazing battery life, thanks to the new AMD Ryzen™ 5000 H-Series Mobile Processors.

Comfortable, accurate typing
Comfortable, accurate typing

The keyboard’s enlarged touchpad and function arrow keys improve ergonomics and accuracy on the IdeaPad 5 Pro Gen 6, while 1.3mm soft landing switches provide better tactile response in every key. Complete the package with optional backlighting.

Audio that moves
Audio that moves

Enjoy immersive audio over dual speakers with Dolby Atmos®. You’ll be able to detect in-game sounds with precision and further appreciate the sounds of your favorite shows and songs.

Design
Colour name
Storm Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
40.6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
350 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1200:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-11370H
Processor cores
4
Processor boost frequency
4.8 GHz
Processor cache
12 MB
Configurable TDP-up frequency
3.3 GHz
Configurable TDP-up
35 W
Configurable TDP-down
28 W
Configurable TDP-down frequency
3 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA GeForce MX450
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Atmos
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1270 x 720 pixels
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Network
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4b
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard language
US International
Software
Operating system architecture
64-bit
Trial software
Office
Operating system installed *
Windows 10 Home
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
75 Wh
Battery life (max)
10 h
Fast charging
Yes
Power
AC adapter power
95 W
USB Power Delivery (USB PD)
Yes
Security
Fingerprint reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
356 mm
Depth
251 mm
Height (front)
1.69 cm
Height (rear)
1.84 cm
Weight *
1.9 kg