location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t430 1.1 GHz ThinPro 740 g Black N4020

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
496L8AA show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 260156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2025 17:47:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2025
Product end of life date
Bullet Points HP t430 1.1 GHz ThinPro 740 g Black N4020
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® N4020 1.1 GHz
  • - 4 GB DDR4-SDRAM 2666 MHz 1 x 4 GB
  • - 32 GB eMMC
  • - Intel® UHD Graphics 600
  • - Ethernet LAN
  • - ThinPro
More>>>
Refined from the inside out

Everything from the user interface to the compact design and processing power delivers a modern computing experience.

Better connected

Although small in size, the HP t430 Thin Client is full of possibilities with USB-C™ for power and transfer of audio and data, a variety of video outputs, and Ethernet and Wi-Fi[1] connections.

Administration made easy

Simplify the complexity of setting up a virtual desktop or cloud device with a thin client pre-configured with your choice of the Linux®-based HP ThinPro or Windows 10 IoT Enterprise operating system and HP manageability software.

New, user-friendly experience

Whether you choose the Linux® based HP ThinPro or Windows 10 IoT option, users will get an intuitive, natural interface and familiar navigation.

Powerful connections that do more

Connect instantly with Citrix®, VMware®, Microsoft® RDP, and default web browsers right out of the box. Communicate and collaborate with support for Skype for Business® and Cisco VXME.

Easily access the applications you need

Connect instantly with Citrix®, VMware®, Microsoft® RDP, and default web browsers right out of the box. Communicate and collaborate with support for Skype for Business® and Cisco VXME.

Choose the right OS for your business

Select the Linux®-based HP ThinPro or Windows 10 IoT Enterprise OS to drive your processing power, memory, and SSD and reliably run cloud applications or virtual desktops.

Quick and simple setup

Sometimes less is more. Each system comes with a simplified OS and essential applications for a fast and easy configuration and deployment.

Software to help you manage

Built-in HP Device Manager software easily tracks, configures, and updates your devices. With HP Easy Shell, you can customize the interface and level of protection to fit your needs.

Nimble design to blend in or stand out

Designed with a sleeker profile and built-in VESA mount, the HP t430 Thin Client can be mounted on the back of a display or placed discreetly on or under a desk or in a kiosk. [2]

Plenty of power and high-definition graphics

Get more than enough performance for all your tasks with the latest-generation Intel® Celeron® processor with speeds up to 2.8 GHz, DDR4 memory, solid-state storage, and support for a 4K display. [3]

Provide flexibility with a full range of connectivity

Add your devices and displays and connect to your network with input/output ports that include USB-C™, DisplayPort™, HDMI, and LAN or optional Wi-Fi[1] with integrated adapters and antennas. [1]

Processor
Processor frequency *
1.1 GHz
Processor manufacturer *
Intel
Processor family
Intel® Celeron®
Processor model
N4020
Processor cores
2
Processor threads
2
Processor boost frequency
2.8 GHz
Processor cache
4 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Graphics
On-board graphics card model
Intel® UHD Graphics 600
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
WLAN controller manufacturer
Realtek
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB Type-C ports quantity
1
Combo headphone/mic port
Yes
DisplayPorts quantity
1
HDMI ports quantity
1
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
ThinPro
Power
Power supply
45 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainable technologies and materials
Low halogen
Weight & dimensions
Width
135 mm
Depth
135 mm
Height
32 mm
Weight
740 g
Packaging data
Package depth
740 mm
Package weight
740 g
Brand-specific features
HP GTIN (EAN/UPC)
196068348502
Other features
Keyboard type
USB
Country Distributor
España 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Singapore 1 distributor(s)