location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Z6 Motorokr 5.08 cm (2") 115 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6 Motorokr
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE8759AA2N1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola Z6 Motorokr 5.08 cm (2") 115 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 5.08 cm (2") 320 x 240 pixels
  • - Bluetooth 2.0+EDR
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 780 mAh
More>>>
Design
Product colour *
Black
Display
Display diagonal *
5.08 cm (2")
Display resolution *
320 x 240 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
64 MB
User memory
64 MB
Camera
Rear camera *
Yes
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
780 mAh
Talk time (2G) *
7 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
115 g
Width
45.5 mm
Depth
16 mm
Height
105.5 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar
Java technology
Yes
Vibrating alert
Yes
Form factor *
Clamshell
Other features
Interface
Bluetooth, USB
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Playback formats
DRM, AMR NB, XMF, MP3, AAC, WMAv10,WMAv9, AAC + Enhanced, AAC+, WAV
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:24:10
Uk has collected 16 expert reviews for Motorola Z6 Motorokr 5.08 cm (2") 115 g Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gadgetguy.com.au
Updated:
2013-11-20 16:23:17
The MotoROKR Duo Z6 doesnt sport the latest technology, have the fastest internet access or the most advanced music management features. But Motorola has cleverly bundled this GSM phone with a good headset and quality software.The musicTwo things mak...
Good Good headphones; Elegant controls; Quality music output.
Bad No 3G support; Limited music management; Weak camera.
Bottom line While its hardly the last word in phone technology (not even being 3G capable), the genius of the MotoROKR Duo is its bundling with a high-quality Bluetooth headset, making all the difference to the experience of using the phone. Without the headphone...
70%
smarthouse.com.au
Updated:
2013-11-20 16:23:17
Listening to music stored on your mobile phone wirelessly via a set of Bluetooth headphones sounds like a good idea, so why arent we blown away by Motorolas new Z6 mobile phone and S9 stereo Bluetooth headphone bundle? Click to enlargeThe Motorkr Du...
70%
goodgearguide.com.au
Updated:
2013-11-20 16:23:17
Packaged with a pair of Bluetooth stereo headphones, and providing access to Australian ARIA chart music, Motorolas MOTOROKR Z6 is certainly an excellent example of the mobile musical push. Almost identical in design to their first slider handset, the...
Good Build quality, finish, speedy and slick looking user interface, bundled with S9 Bluetooth headset...
Bad It doesnt come with a 3.5mm headphone jack, an average performance from camera The Final Word The MOTOROKR Z6 corrects two of Motorolas biggest issues - user interface and speed - making it an excellent handset overall.
Bottom line The MOTOROKR Z6 corrects two of Motorolas biggest issues - user interface and speed - making it an excellent handset overall.
80%
stuff.tv
Updated:
2014-03-20 04:48:41
The ROKR is a laughing stock no more – the Z6 is well built, and crucially supports protected Windows music. But the Walkman phones still have the edge...
Good Support for Windows DRM10. Good build quality. Easy to navigate...
Bad Fairly bog standard spec...
Bottom line The ROKR is a laughing stock no more – the Z6 is well built, and crucially supports protected Windows music. But the Walkman phones still have the edge...
80%
siliconrepublic.com
Updated:
2013-11-20 16:23:21
For a company of its scale and history of innovation, it seems unthinkable that Motorola has twice been waylaid by the impressive hype machine Apple can wield. The first time around was when the internet buzzed with the rumour that Motorola and Apple w...
0%
techtree.com
Updated:
2013-11-20 16:23:28
The ROKR seems to be becoming a brand of its own with series to follow just like the N and E-Series from Nokia, or the Walkman phones from Sony Ericsson. The newest in the ROKR lot is the Z6. Its not anything like the previous one that weve seen with...
Good Linux OS, Brilliant Interface, 1GB Card, EDGE (Class 12)...
Bad No FM, Poor 2 MP Camera, QCIF Video Recording...
Bottom line The ROKR Z6 doesnt let you down on the connectivity front. It has Class 12 GPRS and EDGE for a faster and smoother browsing. Also, since the phone is marketed as a music phone, it has a Bluetooth 2.0 with A2DP profile. File transfers amid phones are...
80%
tech2.com
Updated:
2013-11-20 16:23:34
The new Moto Rokr Z6 is the latest addition to the Motorola family, and is said to have "the next generation user interface and Linux operating system." The Z6 is one of the few Motorola phones in the market to feature its new Linux OS. Clearly with th...
80%
phonescoop.com
Updated:
2013-11-20 16:23:39
Is a new operating system a big enough change to give a phone a new name, and a new model number? Motorola sprinkled some Linux on the RIZR Z3 and magically it becomes a ROKR Z6. Is it worthy of the ROKR moniker?Next Page: Body >Need more info? Full s...
0%
stuff.tv
Updated:
2013-11-20 16:23:44
The ROKR is a laughing stock no more – the Z6 is well built, and crucially supports protected Windows music. But the Walkman phones still have the edge...
Good Support for Windows DRM10. Good build quality. Easy to navigate...
Bad Fairly bog standard spec...
Bottom line The ROKR is a laughing stock no more – the Z6 is well built, and crucially supports protected Windows music. But the Walkman phones still have the edge...
80%
mobileburn.com
Updated:
2013-11-20 16:23:52
A couple of years ago, Motorola promised a new platform of devices based on Linux. That time has come, and the new ROKR Z6 music phone shines thanks to its nifty new Linux powered UI that is both flexible and powerful - and at times, even talkative. Th...
Good Solid new user interface, good music features, great display, it talks...
Bad Only average reception, poor lowlight camera performance...
Bottom line Motorolas MOTOROKR Z6 has an awful lot going for it. It has a capable music player, takes good photos, and offers new voice technology that weve never seen from a major manufacturer. It is, to be sure, an eminently enjoyable slider phone. I would hav...
95%
mobile-review.com US
Updated:
2013-11-20 16:23:56
Putting Motorola RIZR and the Z6 side be side you’ll see that they are actually twins. As for the design there are no differences at all, only the rim of functional and numeric keys has changed a bit and metallic surface of the Z6 is chrome-coated...
0%
tech-faq.com
Updated:
2013-11-20 16:24:02
The Motorola RIZR Z6 is set to be one of the more popular phones for 2007. This is not only one of the sleekest phones around, but it is also filled to the brim with great features. First off, the size and proportions of this phone is perfect for mos...
Good Super sleek design, high quality materials and the phone feels great in the palm of your hand ,Lots of great features including a top notch portable music player, 2.0 mega pixel camera and newly designed user interface ,Additional slot for memory (Micr...
Bad Nothing to report at this time.
Bottom line A world class phone, perhaps the best that Motorola has ever introduced.
0%