- - Slate Mobile tablet Grey
- - 32.8 cm (12.9") 2732 x 2048 pixels Mini LED IPS
- - Apple M M1
- - 2.05 TB Flash
- - Dual camera 12 MP 10 MP Front camera 12 MP
- - 5G Wi-Fi 6 (802.11ax) Bluetooth 5.0
- - Lithium Polymer (LiPo) 40.88 Wh
- - iPadOS 14

Apple iPad Pro 5G Apple M TD-LTE & FDD-LTE 2.05 TB 32.8 cm (12.9") 16 GB Wi-Fi 6 (802.11ax) iPadOS 14 Grey


only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
With M1, iPad Pro is the fastest device of its kind. It’s designed to take full advantage of next‑level performance and custom technologies like the advanced image signal processor and unified memory architecture of M1. And with the incredible power efficiency of M1, iPad Pro is still thin and light with all‑day battery life, making it as portable as it is powerful.
The 8‑core CPU of M1 delivers up to 50 per cent faster performance. And M1 has an 8‑core GPU in a class of its own, providing up to 40 per cent faster graphics performance to iPad Pro. So you can build intricate AR models, play games with console‑quality graphics at high frame rates, and more.
The Liquid Retina XDR display delivers true-to-life detail with a 1,000,000:1 contrast ratio, great for viewing and editing HDR photos and videos or enjoying your favourite movies and TV shows. It also features a breathtaking 1,000 nits of full‑screen brightness and 1,600 nits of peak brightness. And advanced display technologies like P3 wide colour, True Tone and ProMotion.
To achieve extremely high brightness, we used an array of LEDs across the entire back of the display. To fit them in the incredibly thin iPad Pro, we used custom‑designed mini‑LEDs that are 120 times smaller than the previous generation. And custom optical films and diffusers mix the light more efficiently so it can fit in a design that’s just 6.4mm thin.
Over 10,000 mini‑LEDs are grouped into more than 2,500 local dimming zones. Depending on the content, the brightness in each zone can be precisely adjusted to achieve an astonishing 1,000,000:1 contrast ratio. Even the most detailed HDR content with the finest specular highlights — like galaxies and action movie explosions — are more true to life than ever.
Blazing‑fast connection. iPad has always been uniquely portable with superfast Wi‑Fi and cellular options. Now with 5G capabilities, you can connect to the fastest wireless networks when you need to download files, stream movies, collaborate with colleagues and upload content on the go. And iPad Pro has the most 5G bands of any device of its kind — so it can get 5G in more places.
Fast wireless connections are critical to getting things done. With Wi‑Fi 6, rest assured you’ve got the fastest Wi‑Fi available.
iPad Pro features a new Ultra Wide camera with a 12MP sensor and a 122‑degree field of view, making it perfect for FaceTime and the new Centre Stage feature. It’s also great for epic Portrait mode selfies. And it works with the TrueDepth camera to securely unlock iPad Pro with Face ID.
The all‑new Centre Stage uses the Ultra Wide camera and machine learning to change the way you participate in video calls. As you move around, it automatically pans to keep you centred in the frame. When others join in or leave the call, the view expands or zooms in. Centre Stage works with FaceTime and other video conferencing apps for an even more engaging experience.
Wide and Ultra Wide cameras help you capture the perfect photo or video, or even set up a multi-camera filmmaking rig. And with the more powerful ISP in the M1 chip, iPad Pro now features Smart HDR 3.
The LiDAR scanner measures how long it takes light to reflect back from objects, so it can create a depth map of any space you’re in and unlock immersive AR experiences. And it works with the powerful ISP to more accurately focus images and videos in low‑light conditions and reduce capture time.
For powerful creative workflows. Now with Thunderbolt, this is the fastest, most versatile port ever on iPad. It works with existing USB‑C connectors and opens up an extensive ecosystem of high‑performance accessories for iPad Pro — like fast external storage, displays and docks. Transfer huge assets or even drive the Pro Display XDR at full 6K resolution.
Easy to use. Uniquely iPad. iPadOS builds on the same powerful foundation as iOS, while offering distinct experiences designed for the capabilities of iPad. Multitask effortlessly with touch or navigate the system with a trackpad. And with iPadOS 14, you can do even more, like copy and paste handwritten notes as text and write in any text field with Scribble.
to access all product specs