location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Fax-L100 fax machine 33.6 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fax-L100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0574B078
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Fax
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Error Correction Mode (ECM)
Yes
Fax coding methods
MH, MMR, MR
Auto-redialing
Yes
Auto reduction
Yes
Features
Electromagnetic compatibility
Group 3
Copying
Copy speed (black, normal quality, A4)
12 cpm
Input & output capacity
Standard input capacity
150 sheets
Memory
Fax memory
340 pages
Printing
Maximum print size
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
12 ppm
Scanning
Image scaling/enlargement range
200%
Weight & dimensions
Dimensions (WxDxH)
400 x 386 x 221 mm
Weight
9 kg
Power
Power consumption (typical)
700 W
Power consumption (standby)
9 W
Other features
Power requirements
AC 200-240V, 50-60Hz
Copy resolution (black text)
300 x 300 DPI
Maximum resolution
600 x 600 DPI
Media formats
Custom media sizes
A4
Brand Image Product code Product Stock Price from
Canon L100 NON Laser A4 600dpi+Free LS-12PC fax machine 33.6 Kbit/s Canon L100 NON Laser A4 600dpi+Free LS-12PC fax machine 33.6 Kbit/s
(show image)
0574B019+LS-12PC L100 NON Laser A4 600dpi+Free LS-12PC 0.00
(excl. VAT)
0 (incl. VAT)
Canon L1000 LASERFAX 3MB fax machine 33.6 Kbit/s Canon L1000 LASERFAX 3MB fax machine 33.6 Kbit/s
(show image)
0688A032 L1000 LASERFAX 3MB 0.00
(excl. VAT)
0 (incl. VAT)