location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Go mouse Office Ambidextrous RF Wireless Optical 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Go
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Y51C21216
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195477678842 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 374164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2025 13:25:31
The date of the most recent change of this product data-sheet in Icecat.
Lenovo 4Y51C21216 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Go mouse Office Ambidextrous RF Wireless Optical 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 2400 DPI Black, Grey
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 5
  • - Power source: Batteries 0.5 m
More>>>
Mouse
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
2400 DPI
Scroll type *
Wheel
Buttons quantity *
5
Certification
CB, cTUVus mark, TUV mark, FCC, ICES, CEC, DOE, SIRIM, TRA, IMDA, MIC, JPF, VCCI, BSMI, NCC, RCM, KCC, DWLF&M, TRC, MoT, ANRT, ictQATAR, UN38.3, GB31241, IEC 62133:2017
Design
Form factor *
Ambidextrous
Product colour *
Black, Grey
Surface coloration
Monochromatic
Ergonomics
Cable length
0.5 m
Power
Power source *
Batteries
Rechargeable
No
Service life of battery
3 month(s)
USB Type-C charging port *
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
59 mm
Depth
101 mm
Height
34 mm
Weight
71 g
Receiver weight
1.5 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
101 mm
Package depth
55 mm
Package height
154 mm
Package weight
230 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-C
Receiver type
Nano receiver
Sustainability
Compliance certificates
CE, REACH, RoHS
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
México 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Magyarország 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)