location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-S80610L large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-S80610L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH24302A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946676333
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson SureColor SC-S80610L large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 1440 x 1440 DPI Colour
  • - Printing colours: Black, Cyan, Light black, Light Cyan, Light magenta, Magenta, Metallic silver, Orange, Red, White, Yellow
  • - USB port Ethernet LAN
More>>>
Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1440 x 1440 DPI
Number of print cartridges *
11
Page description languages *
ESC/P-R
Printing colours *
Black, Cyan, Light black, Light Cyan, Light magenta, Magenta, Metallic silver, Orange, Red, White, Yellow
Print cartridge volume (metric)
1500 ml
Print head
Micro Piezo TFP
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Roll
Cut sheets *
No
Media thickness
1 mm
Maximum roll width
162.6 cm
Print margin roll
5 mm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A / USB Type-B
Performance
Product colour *
Black
Built-in display *
Yes
Colour display
Yes
Internal memory
2048 MB
Sound pressure level (printing)
59 dB
Country of origin
China
Power
Power consumption (PowerSave)
400 W
Power consumption (standby)
24 W
Power consumption (typical)
640 W
Power consumption (off)
1.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Compatible operating systems
Mac OS 10.6+, Windows 10, Windows 10 (32/64 bit), Windows 7, Windows 7 x64, Windows 8, Windows 8 (32/64 bit), Windows Vista, Windows Vista x64, Windows XP, Windows XP x64, XP Professional x64 Edition, XP Professional x64 Edition SP2
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
2766 mm
Depth
1090 mm
Height
1671 mm
Weight
328 kg
Packaging data
Cartridge(s) included
Yes
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Bundled software
Epson Edge Print
Other features
Ink drop
4.9 pl
Technical details
Box contents
Bulk Ink Solution, Driver and utilities (CD), Individual Ink Cartridges, Installation/safety manual, Power cable, Warranty Documents