location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 125 USB WD KBD (Bulk 12)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
125 USB WD KBD (Bulk 12)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
266C9A6#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161433252 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 10:26:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 125 USB WD KBD (Bulk 12)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - USB Membrane
  • - QWERTY English
  • - Full-size (100%) Numeric keypad
  • - Black
  • - 1 pc(s)
More>>>
Designed for Comfort

The three zone, full size HP 125 Wired Keyboard includes 0-6 degree adjustable feet so you'll be able to type comfortably. Plus, an LED indicator for the Caps, Number and Function lock easily reminds you when these features are active.

Plug and Play Connectivity

Connecting some peripheral devices can be a complex and time consuming task. Who needs that? With easy plug and play USB connectivity, you can get your keyboard connected quickly so you can get on with your work day.

Responsibly Made

You should feel good about the products you buy and use. Rest assured, this keyboard is responsibly made with over 50% of the plastics comprised of recycled materials[1].

Antimicrobial

Antimicrobial coating helps this keyboard meets Chinese standards for antimicrobial testing[3].

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Membrane
Keyboard layout *
QWERTY
Keyboard language *
English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Design
Backlight *
No
Keyboard style
Straight
Product colour *
Black
Surface coloration
Monochromatic
Power
Power source type *
USB
Mouse
Mouse included *
No
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 195161433252; (ABU) 195161020643; (AC3) 195161433269
HP GTIN (EAN/UPC)
195161433252, 195161020643, 195161433269
Weight & dimensions
Keyboard dimensions (WxDxH)
63 x 112 x 36 mm
Keyboard weight
80 g
Weight
80 g
Packaging data
Package width
453 mm
Package depth
168 mm
Package height
27 mm
Packaging content
Number of products included *
1 pc(s)
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Other features
Depth
138 mm
Height
20.5 mm
Width
436 mm
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 5 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)