location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rackmount.IT RM-CI-T12 rack accessory Mounting bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rackmount.IT Check ‘Rackmount.IT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RM-CI-T12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-CI-T12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720297445453 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Rackmount.IT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rackmount.IT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2025 10:24:52
The date of the most recent change of this product data-sheet in Icecat.
Rackmount.IT RM-CI-T12 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Rackmount.IT RM-CI-T12 rack accessory Mounting bracket
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mounting bracket Blue
  • - 1U
  • - 1 pc(s)
More>>>
Features
Type *
Mounting bracket
Product colour *
Blue
Rack capacity
1U
Certification
Meraki Go GX20
Compatibility
Meraki Go GX20
Weight & dimensions
Size (imperial)
48.3 cm (19")
Width
482 mm
Depth
217 mm
Height
44 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
520 mm
Package depth
270 mm
Package height
80 mm
Packaging content
Mounting kit
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
85389099
Brand Image Product code Product Stock Price from
Rackmount.IT RM-CI-T4-MC rack accessory Mounting bracket Rackmount.IT RM-CI-T4-MC rack accessory Mounting bracket
(show image)
RM-CI-T4-MC RM-CI-T4-MC 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T6-MC rack accessory Mounting bracket Rackmount.IT RM-CI-T6-MC rack accessory Mounting bracket
(show image)
RM-CI-T6-MC RM-CI-T6-MC 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T14 rack accessory Mounting bracket Rackmount.IT RM-CI-T14 rack accessory Mounting bracket
(show image)
RM-CI-T14 RM-CI-T14 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T10 rack accessory Mounting bracket Rackmount.IT RM-CI-T10 rack accessory Mounting bracket
(show image)
RM-CI-T10 RM-CI-T10 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-HP-T1 rack accessory Mounting bracket Rackmount.IT RM-HP-T1 rack accessory Mounting bracket
(show image)
RM-HP-T1 RM-HP-T1 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-FB-T3 rack accessory Mounting bracket Rackmount.IT RM-FB-T3 rack accessory Mounting bracket
(show image)
RM-FB-T3 RM-FB-T3 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Cisco ISR 111X Rackmount.IT Rack Mount Kit for Cisco ISR 111X
(show image)
RM-CI-T9 Rack Mount Kit for Cisco ISR 111X 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Cisco Firepower 1010 Rackmount.IT Rack Mount Kit for Cisco Firepower 1010
(show image)
RM-CI-T8 Rack Mount Kit for Cisco Firepower 1010 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T7 rack accessory Mounting bracket Rackmount.IT RM-CI-T7 rack accessory Mounting bracket
(show image)
RM-CI-T7 RM-CI-T7 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack mount Kit for Barracuda F12 Rackmount.IT Rack mount Kit for Barracuda F12
(show image)
RM-BC-T2 Rack mount Kit for Barracuda F12 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)