location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN SN3001-AX-U serial server RS-232

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN3001-AX-U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SN3001-AX-U
Category:
Also known as a terminal server, this is a device that enables you to connect devices with an RS-232, RS-422 or RS-485 serial interface to a local area network (LAN).
Serial Servers Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 11:47:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN SN3001-AX-U user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN SN3001-AX-U user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Technical details
Serial ports quantity *
1
Serial interface type
RS-232
Isolation
1.5 kV
Ethernet LAN data rates
10, 100 Mbit/s
Baud rate
921.6 Kbit/s
RS-232 signals
CTS, DCD, DSR, DTR, GND, RTS, RXD, TXD
Data bits
5, 6, 7, 8
Flow Control type
DTR/DSR, RTS/CTS, XON/XOFF
Parity bit
Even, Mark, No, Odd, Space
Stop bits
1, 1.5, 2
Compliance certificates
RoHS
Certification
EMC: EN 55032/35 EMI: CISPR 32, FCC 15B A EMS: IEC 61000-4-2 IEC 61000-4-3 IEC 61000-4-4 IEC 61000-4-5 IEC 61000-4-6 IEC 61000-4-8 IEC 61000-4-11
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Cabling technology
10/100Base-T(X)
Power
Power source type
DC, PoE
Power
Input voltage
9/48 V
Indication
LED indicators
LAN, Power, Status
Weight & dimensions
Weight
200 g
Dimensions (WxDxH)
98 x 117 x 26 mm
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 75 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Design
Product colour
Black
Housing material
Metal
Safety
UL 60950-1, UL 62368-1
Packaging content
User guide
Yes
AC adapter included
Yes
Brand Image Product code Product Stock Price from
ATEN 2-Port RS-232 Secure Device Server ATEN 2-Port RS-232 Secure Device Server
(show image)
SN3002-AX-E 2-Port RS-232 Secure Device Server 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 1-Port RS-232 Secure Device Server ATEN 1-Port RS-232 Secure Device Server
(show image)
SN3001-AX-E 1-Port RS-232 Secure Device Server 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 1-Port RS-232 Secure Device Server ATEN 1-Port RS-232 Secure Device Server
(show image)
SN3001-AX-G 1-Port RS-232 Secure Device Server 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2-Port RS-232 Secure Device Server ATEN 2-Port RS-232 Secure Device Server
(show image)
SN3002-AX-G 2-Port RS-232 Secure Device Server 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)