location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2-Port RS-232 Secure Device Server with PoE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port RS-232 Secure Device Server with PoE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SN3002P-AX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710469341052
Category:
Also known as a terminal server, this is a device that enables you to connect devices with an RS-232, RS-422 or RS-485 serial interface to a local area network (LAN).
Serial Servers Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 11:47:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN SN3002P-AX user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN SN3002P-AX user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Console Management mode for ATEN Secure Device Server (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
UDP mode for ATEN Secure Device Server (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Serial Tunneling Server and Client modes for ATEN Secure Device Server (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TCP Client mode for ATEN Secure Device Server (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TCP Server mode for ATEN Secure Device Server (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Real COM mode for ATEN Secure Device Server (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Technical details
Serial ports quantity *
2
Serial interface type
RS-232
Isolation
1.5 kV
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.3af
Baud rate
921.6 Kbit/s
RS-232 signals
CTS, DCD, DSR, DTR, GND, RTS, RXD, TXD
Data bits
5, 6, 7, 8
Flow Control type
DTR/DSR, RTS/CTS, XON/XOFF
Parity bit
Even, Mark, No, Odd, Space
Stop bits
1, 1.5, 2
Compliance certificates
RoHS
Certification
EMC: EN 55032/35 EMI: CISPR 32, FCC Part 15B Class A EMS: IEC 61000-4-2 ESD: Contact: 4 kV; Air: 8 kV IEC 61000-4-3 RS: 80 MHz to 1 GHz: 3 V/m IEC 61000-4-4 EFT: Power: 1 kV; Signal: 0.5 kV IEC 61000-4-5 Surge: Power: 2 kV (Power Adapter), 1kV (Terminal Block); Signal: 1 kV IEC 61000-4-6 CS: 150 kHz to 10 MHz: 3 V/m; 10 kHz to 30 MHz: 3 to 1 V/m; 30 kHz to 80 MHz: 1 V/m IEC 61000-4-8 PFMF IEC 61000-4-11 DIPs
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Terminal block port
Yes
Cabling technology
10/100Base-T(X)
Power
Power source type
DC, PoE
Power consumption (max)
1.39 W
Power consumption (typical)
1.11 W
Output voltage
9 - 48 V
Security
Security algorithms
802.1x RADIUS, 2048-bit RSA, TLS
Indication
LED indicators
LAN, Power, Status
Weight & dimensions
Weight
220 g
Weight & dimensions
Dimensions (WxDxH)
117 x 98 x 26 mm
Package width
59 mm
Package length
23.9 cm
Package height
160 mm
Package weight
380 g
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 75 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Design
Product colour
Black
Housing material
Metal
Reset button
Yes
Safety
UL 60950-1, UL 62368-1
Packaging content
DIN rail kit included
Yes
Terminal block included
Yes
Number of foot pads
4 pc(s)
User guide
Yes
AC adapter included
Yes
Logistics data
Country of origin
Taiwan
Products per master (outer) case
10 pc(s)
Master (outer) case gross weight
5.04 kg
Package volume
2265.35 cm³
Master (outer) case volume
27467.34 cm³
Master (outer) case length
490 mm
Master (outer) case width
315 mm
Master (outer) case height
178 mm
Master (outer) case net weight
2.5 kg
Brand Image Product code Product Stock Price from
ATEN 2-Port RS-232 Secure Device Server ATEN 2-Port RS-232 Secure Device Server
(show image)
SN3002-AX-E 2-Port RS-232 Secure Device Server 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 1-Port RS-232 Secure Device Server ATEN 1-Port RS-232 Secure Device Server
(show image)
SN3001-AX-E 1-Port RS-232 Secure Device Server 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 1-Port RS-232 Secure Device Server ATEN 1-Port RS-232 Secure Device Server
(show image)
SN3001-AX-G 1-Port RS-232 Secure Device Server 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2-Port RS-232 Secure Device Server ATEN 2-Port RS-232 Secure Device Server
(show image)
SN3002-AX-G 2-Port RS-232 Secure Device Server 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 1-Port RS-232 Secure Device Server with PoE ATEN 1-Port RS-232 Secure Device Server with PoE
(show image)
SN3001P-AX 1-Port RS-232 Secure Device Server with PoE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)