location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X27c computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X27c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32G13AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697574566 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2025 15:50:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2023
Product end of life date
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP X27c computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 165 Hz 1 ms 350 cd/m² 3000:1
  • - AMD FreeSync Flicker-free technology
  • - G 23 kWh 25 W
More>>>
Believing is Seeing
Believing is Seeing

Find more room to play on these VA 1500R curved monitors in Full HD (1920x1080)[4]. Immerse yourself in even more colors and catch all the action with ultra-wide viewing angles.

Game in comfort
Game in comfort

A curved panel that reduces eye strain and has HP Eye Ease with Eyesafe® certification that keeps high-energy bad blue light out and the color accuracy in. Customize your comfort with the adjustable base.

Smooth Moves
Smooth Moves

Live in the flow of 165Hz with a super fast 1ms response time[1] with MPRT and keep your gameplay smooth-as-silk with AMD[2] FreeSync™ Premium[3].

Eyesafe® Certified Display

Eyesafe® certified displays meet TÜV low blue light requirements and Eyesafe® standards for protecting your eyes from harmful blue light without distorting colors to reduce eyestrain when working for long periods of time.

Adjust your view

Adjust your screen for comfortable viewing with tilt capability.

Sustainably Sourced Packaging

HP is innovating new ways to reduce the amount of materials in our packaging and to use more recycled materials in the design. [5,7]

VA panel

Get wide, 178-degree viewing angles and better black levels for deep, rich contrast.

1,500R curved display

A dramatic curve delivers an incredibly realistic and immersive gaming experience.

165Hz refresh rate

Crisp action and incredibly responsive gameplay with virtually no artifacting or screen tearing. [1]

AMD FreeSync™ Premium Technology

Game confidently with a high refresh rate, low framerate compensation, and low latency with AMD FreeSync™ Premium Technology. [7]

Console compatibility

Easily connects with your favorite current and next gen gaming consoles – just plug and play.

1-millisecond response time with Overdrive

Eliminates motion blur for crisp, fluid gameplay no matter what’s happening on-screen. [1]

Moving Picture Response Time

Greatly reduces motion blur for a more fluid visual experience.

OMEN Gaming Hub

OMEN Gaming Hub is your one place for everything to make your gaming experience better. From software enhancements to hardware control, and live services, OGH elevates play in easy and simple way.

FHD display / 1080p display

Brilliant visuals and unforgettable quality from a stunning FHD display. [4]

Highly accurate color
Highly accurate color

97% sRGB color space for ideal color reproduction. [1]

Off the desk and on the wall

VESA mounts for easy mounting on a wall or arm. [8]

Three-sided micro-edge display

See more of your screen with a three-sided micro-edge display that maximizes your viewing area.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
VA
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
1 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
1500R
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.3114 x 0.3114 mm
Pixel density
82 ppi
Horizontal scan range
30 - 210 kHz
Vertical scan range
60 - 165 Hz
Display diagonal (metric)
68.6 cm
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
97%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Detachable stand
Yes
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Ports & interfaces
Audio output
Yes
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Adjustable height (max)
10 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
23 kWh
Power consumption (typical) *
25 W
Power consumption (standby) *
0.5 W
Power consumption (max)
50 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
380381
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
611.3 mm
Depth (with stand)
211.5 mm
Height (with stand)
511.1 mm
Weight (with stand)
6.6 kg
Width (without stand)
611.3 mm
Depth (without stand)
85.3 mm
Height (without stand)
367.6 mm
Packaging data
Package width
688 mm
Package depth
225 mm
Package height
440 mm
Package weight
10.5 kg
Other features
Country of origin
China
Certification
BIS; BSMI; CB; CCC; CE; CECP; CEL; cTUVus; EAC; FCC; ISC Mark; ISO 9241-307; KC/KCC; NOM; PSB; TUV-S (Argentina) IEC60950-1; VCCI; WEEE; California Energy Commission (CEC); Mexico Energy; WW application; ICE; UAE; TUV-GS; Ukraine certificates; NRCS of South Africa; PSE EAC; Belarus Energy; Eyesafe® Certified
Country Distributor
United Arab Emirates 2 distributor(s)