location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VK1200 gateway/controller 10, 100, 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VK1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VK1200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792012952 show
Category:
A gateway is a router or a proxy server that routes between networks. A controller is a chip, an expansion card, or a stand-alone device that interfaces with a peripheral device.
Gateways/Controllers Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
ATEN VK1200 user manual (14.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VK1200 gateway/controller 10, 100, 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10,100,1000 Mbit/s
  • - 1024 MB 8000 MB
  • - Black
More>>>
Design
Product colour *
Black
LED indicators
Yes
Performance
Display type
LCD
Internal memory
1024 MB
Flash memory
8000 MB
Protocols
Supported network protocols
ARP, ICMP, TCP/IP, DHCP, HTTPS, SSH
DHCP server
Yes
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Security
Security algorithms
SSH
Ports & interfaces
USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
2
Power
Power consumption (typical)
4.7 W
Input voltage
100-240 V
Input frequency
50-60 Hz
Power
Output voltage
12 V
Output current
1 A
Weight & dimensions
Width
200 mm
Depth
164.1 mm
Height
44 mm
Weight
1.23 kg
Packaging content
Manual
Yes
Cables included
AC
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Display
Display diagonal
4.06 cm (1.6")
Display resolution
128 x 64 pixels
Brand Image Product code Product Stock Price from
ATEN VK2200 gateway/controller 10, 100, 1000 Mbit/s ATEN VK2200 gateway/controller 10, 100, 1000 Mbit/s
(show image)
VK2200 VK2200 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VK1100 gateway/controller 10, 100 Mbit/s ATEN VK1100 gateway/controller 10, 100 Mbit/s
(show image)
VK1100 VK1100 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VK2100 gateway/controller 10, 100 Mbit/s ATEN VK2100 gateway/controller 10, 100 Mbit/s
(show image)
VK2100 VK2100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)