location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stitch S1000 large format printer Thermal inkjet Colour 1200 x 600 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stitch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4DC17A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905270989 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2025 09:06:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Stitch S1000 large format printer Thermal inkjet Colour 1200 x 600 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 1200 x 600 DPI Colour
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Ethernet LAN
More>>>
Beat client expectations with high-quality prints

Produce high-value jobs with 1200 native dpi, deep black, and vivid colors.
Get sharp results, even when printing high-density jobs direct-to-fabric, with the Drop & Dry system.
Reliable image quality with the Smart Nozzle Compensation system and the latest Optical Media Advance Sensor.

Meet deadlines with high productivity

Easily handle short deadlines and seasonal peaks with production speeds up to 2370 ft²/hr (220 m²/hr).
Maximize uptime with user-replaceable printheads and HP Service Edge preventive maintenance support.[2]
Confidently print unattended with the spreader rollers, 10-liter ink supplies, and rolls up to 600 lb.
Control your print operations anytime, anywhere and make data-driven decisions with HP PrintOS.[3]

Save time with easy operation[1]

In 40% less time, a single operator can easily load and unload both transfer paper and textile rolls.[1]
Reduce daily manual interventions with fully automated printhead maintenance.
Confidently distribute jobs across the fleet with best-in-class color consistency[1] and HP SmartColor tools.
Get accurate colors over time, even as environmental conditions change, with the built-in spectrophotometer.

Printing
Print resolution colour
1200 x 600 DPI
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
1200 x 600 DPI
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Copying
Copying *
No
Scanning
Maximum media thickness
0.5 mm
Paper handling
Maximum roll diameter
35 cm
Media width (rolls)
635 - 3200 mm
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
1000 Mbit/s
Performance
Product colour *
Black
Built-in display *
Yes
Sound power level (standby)
52 dB
Sound pressure level (printing)
64 dB
Performance
Country of origin
Singapore
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM)
HP segment
Business
Brand-specific features
HP Dynamic security
Yes
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Weight & dimensions
Width
5740 mm
Depth
1380 mm
Height
1670 mm
Weight
1300 kg
Packaging data
Package width
5860 mm
Package depth
1810 mm
Package height
1910 mm
Package weight
1945 kg
Other features
Electromagnetic compatibility
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM)
Country Distributor
Switzerland 1 distributor(s)