location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo FRU42T4777 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRU42T4777
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FRU42T4777
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2021 11:11:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo FRU42T4777 laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Black
  • - 1 pc(s)
More>>>
Features
Type *
Battery
Product colour
Black
Battery
Battery capacity
5200 mAh
Battery voltage
10.8 V
Number of battery cells
6
Packaging data
Quantity per pack *
1 pc(s)
Other features
Compatible products
- IBM/Lenovo ThinkPad: T60 2007-xxx, T60 1951-xxx, T61 6466-xxx, T500 2055-xxx, R60 9460, 9461, 9462, 9464-xxx, SL500 2746-xxx, T500 2243-xxx, T61 6460-xxx, R500 2716-xxx, T500 2082-xxx, R500 2714-xxx, R60 9455, 9456, 9457, 9459-xxx, R61 8918-xxx, R60 9456-xxx, R500 2713-xxx, R60 9444, 9445, 9446-xxx, R60e 0656, 0657, 0658, 0659-xxx, R500 2718-xxx, R500 2717-xxx, T500 2089-xxx, R500 2732-xxx, R60 9459-xxx, T61 6457-xxx, R60 9457-xxx, R60 9455-xxx, T60 1952-xxx, W500 4062-xxx, T500 2056-xxx, R61 8932-xxx - IBM/Lenovo IdeaPad: SL500
Number of batteries included
1 pc(s)
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI1614 laptop spare part Battery
(show image)
MBI1614 MBI1614 0.00
(excl. VAT)
0 (incl. VAT)