location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlite 580EX II Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite 580EX II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
580EXII
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:28:16
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour *
Black
Approximate recycling time *
0.1 s
Shooting distance
05 - 30 m
Approx. number of flashes
100 - 700
Power
Number of batteries supported
4
Battery type
AA
Weight & dimensions
Weight *
375 g
Dimensions (WxDxH)
76 x 114 x 134 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:53:56
Uk has collected 6 expert reviews for Canon Speedlite 580EX II Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
practicalphotography.com
Updated:
2011-09-25 23:53:56
The Canon Speedlite 580 EX II flashgun is a direct replacement for the Speedlight 580 EX model and has a number of new features that makes it the number one choice for professionals and experienced Canon users...
100%
brighthub.com
Updated:
2011-09-25 23:53:56
Canon's top of the line shoe mount flash is a small, but powerful lighting tool. Find out if the Canon 580EX II is right for you and your photography needs by reading this review. IntroductionThe Canon 580EX II speed light is the company's top of the...
80%
digital-photography-school.com
Updated:
2014-11-15 01:19:09
Looking at buying a canon Speedlite flash but not sure which one is right for you? In this post Phil Steele sheds some light on the topic (PS: if there’s anyone in our readership who’d like to do a similar post on other brands we’d be interested in pu...
0%
The-digital-picture.com
Updated:
2014-11-15 01:19:09
The Canon Speedlite 580EX II Flash review is coming.
0%