location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 500e Chromebook 2nd Gen Intel® Celeron® N N4120 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Spanish Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500e Chromebook 2nd Gen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81MC001FSP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194632521047 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2025 18:09:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 500e Chromebook 2nd Gen Intel® Celeron® N N4120 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Spanish Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Chromebook Convertible (Folder) Black
  • - Intel® Celeron® N N4120 1.1 GHz Processor cores: 4
  • - Touchscreen 29.5 cm (11.6") HD 1366 x 768 pixels IPS LED backlight Gloss 16:9
  • - 8 GB LPDDR4-SDRAM 2400 MHz
  • - 64 GB eMMC
  • - Intel® UHD Graphics 600
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 42 Wh 10 h 45 W
  • - ChromeOS
More>>>
A pen that's mightier than the keyboard
A pen that's mightier than the keyboard

The 500e Chromebook 2nd Gen has its own electro-magnetic resonance pen. Pressure-sensitive and highly accurate, it’s ideal for taking notes, writing, drawing, and even for showing workings in math. Delivering a real pen-like experience, it needs no charging or pairing so can be shared among students and across compatible devices. When not in use, it’s housed inside the Chromebook.

Connect more, capture more
Connect more, capture more

With two HD cameras, the 500e Chromebook 2nd Gen enhances collaboration and creativity. The 720p front-facing camera is great for video-conferencing and Hangouts™, while the 5 MP world-facing camera on the keyboard makes it easier for you to record the world around you—no matter what mode your Chromebook is in.

A device you can count on
A device you can count on

Thanks to Corning® Gorilla® Glass 3 with Native Damage Resistance™, the 11.6" HD screen is able resist the kind of deep chips and scratches that cause regular glass to break. What’s more, the 500e Chromebook 2nd Gen has military-grade durability—with rubber bumpers, reinforced ports and hinges, and mechanically anchored keys.

As flexible as your imagination
As flexible as your imagination

The unique 360-degree hinge allows the 500e Chromebook 2nd Gen to adapt to different learning environments. Laptop mode is great for research, Tent mode for presentations, Stand mode for watching lectures, and Tablet mode for taking notes. The variety helps make learning more fun.

Make light work of every task
Make light work of every task

With Intel® Celeron® processing and the ChromeOS operating system, the 500e Chromebook 2nd Gen seamlessly runs thousands of apps from Google Play™ and the Chrome Web Store. Enjoy such favorites as TinkerCAD, Kahoot!, and LucidChart. You can also multitask with ease and enjoy high-definition video and interactive apps at their very best.

Design
Colour name
Black
Product type *
Chromebook
Product colour *
Black
Form factor *
Convertible (Folder)
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Polycarbonate (PC)
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® N
Processor model *
N4120
Processor cores
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.1 GHz
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Flash memory
64 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 600
Audio
Audio chip
Maxim MAX98357A
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard language
Spanish
Software
Operating system installed *
ChromeOS
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
42 Wh
Battery life (max)
10 h
Power
AC adapter power
45 W
USB Power Delivery (USB PD)
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
No
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
MIL-STD-810G compliant
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
TCO, EPEAT Silver
Weight & dimensions
Width
290 mm
Depth
204 mm
Height
20.4 mm
Weight *
1.31 kg
Packaging content
Stylus pen
Yes