location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Renew Travel 15.6-inch Laptop Bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Renew Travel 15.6-inch Laptop Bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2Z8A4AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 10:13:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Renew Travel 15.6-inch Laptop Bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 39.6 cm (15.6") Grey, Black
  • - Polyester
  • - Brand compatibility: HP
  • - 550 g
More>>>
Sustainably made

Make a positive impact on the planet with a bag made from recycled materials, which helps decrease pollution.[1]

The most responsible co-traveler in town

Travel responsibly. Adjustable straps help you move comfortably while its multiple pockets help you organize your bag neatly.

Protects your devices & more

Don’t let travel take a toll on your technology. Padded interior and exterior assure adequate protection for 13”, 14” and 15” laptops, as well as accessories and documents. Plus, bag is made from materials that protect from scratches, bumps, dust and water.

Mobility made easy

Make travel transfers easy-breezy. Use trolley straps to hang your bag onto the trolley.

Carry comfortably

Carry-on through travel transfers easily with convenient handles and pads across the bag.

Designed to stay dry

Keep your PC, documents and personal items safe with water-resistant material that’s designed to stay dry.

Right place for everything

External and internal pockets help you organize all your contents neatly. Secure your laptop with a dedicated laptop pocket.

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack
Material *
Polyester
Product main colour *
Grey, Black
Brand compatibility *
HP
Country of origin
China
Weight & dimensions
Width
290 mm
Weight & dimensions
Depth
400 mm
Height
65 mm
Weight
550 g
Package width
290 mm
Package depth
400 mm
Package height
65 mm
Package weight
550 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
España 2 distributor(s)