location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium Glossy Photo Paper - A4 - 15 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Glossy Photo Paper - A4 - 15 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042155 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946384313 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 466888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Premium Glossy Photo Paper - A4 - 15 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4
  • - 255 g/m²
  • - Finish type: Premium-gloss
  • - 15 sheets
More>>>
Complete the picture
Complete the picture

Don't let lesser photo papers hold you back - with this Premium Glossy Photo Paper you can bring out the true beauty of your photos. From epic landscapes to treasured family moments, this superior, high-quality photo paper will provide the ideal finishing touch. It doesn't just look special, this resin coated paper also feels superior thanks to its 255gsm weight.

Cherish your photos for years to come
Cherish your photos for years to come

Photos may capture a fleeting moment, but rest assured that these papers are designed and tested to offer a long-lasting solution when combined with our printers and inks.



The best partnership
The best partnership

Get fast-drying, smudge and water-resistant photos with vivid colours, beautiful tones and incredible detail when you combine Epson's papers and inks. This paper has been specially developed to work with Epson's range of inks and printers to deliver the best possible quality. That means everything will be as you remember with natural colours, smooth gradations, realistic skin tones and more.





Great for every printer
Great for every printer

Our papers produce superb results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.

Features
Paper size
A4
Finish type *
Premium-gloss
Media weight *
255 g/m²
Sheets per pack
15 sheets
Features
Compatible products
- SureColor SC-T7200D-PS - SureColor SC-T7200D - SureColor SC-T7200-PS - SureColor SC-T7200 - SureColor SC-T5400 - SureColor SC-T5200D-PS - SureColor SC-T5200D - SureColor SC-T5200-PS - SureColor SC-T5200 PS MFP - SureColor SC-T5200 MFP HDD - SureColor SC-T5200 - SureColor SC-T5100N - SureColor SC-T5100 Series - SureColor SC-T5100 - SureColor SC-T3400N - SureColor SC-T3400 - SureColor SC-T3200-PS - SureColor SC-T3200 w/o stand - SureColor SC-T3200 Series - SureColor SC-T3200 - SureColor SC-T3100N - SureColor SC-T3100 Series - SureColor SC-T3100 - SureColor SC-T3000 w/o stand - SureColor SC-P9000V - SureColor SC-P9000 Violet Spectro - SureColor SC-P9000 Series - SureColor SC-P9000 STD Spectro - SureColor SC-P9000 STD - SureColor SC-P8000 Series - SureColor SC-P8000 STD Spectro - SureColor SC-P8000 STD - SureColor SC-P800 Roll Unit Promo - SureColor SC-P800 - SureColor SC-P7000V - SureColor SC-P7000 Violet Spectro - SureColor SC-P7000 Series - SureColor SC-P7000 STD Spectro - SureColor SC-P7000 STD - SureColor SC-P6000 Series - SureColor SC-P6000 STD Spectro - SureColor SC-P6000 STD - SureColor SC-P600 - SureColor SC-P5000 Violet Spectro 240v - SureColor SC-P5000 Violet Spectro - SureColor SC-P5000 Violet 240V - SureColor SC-P5000 Violet - SureColor SC-P5000 STD Spectro 240v - SureColor SC-P5000 STD Spectro - SureColor SC-P5000 STD 240V - SureColor SC-P5000 STD - SureColor SC-P400 - SureColor SC-P20000 - SureColor SC-P10000 - Expression Premium XP-900 - Expression Premium XP-830 - Expression Premium XP-820 - Expression Premium XP-810 - Expression Premium XP-720 - Expression Premium XP-710 - Expression Premium XP-645 - Expression Premium XP-640 - Expression Premium XP-635 - Expression Premium XP-630 - Expression Premium XP-625 - Expression Premium XP-620 - Expression Premium XP-615 - Expression Premium XP-610 - Expression Premium XP-6005 - Expression Premium XP-6000 - Expression Premium XP-540 - Expression Premium XP-530 - Expression Premium XP-520 - Expression Premium XP-510 - Expression Photo XP-960 - Expression Photo XP-950 - Expression Photo XP-860 - Expression Photo XP-850 - Expression Photo XP-760 - Expression Photo XP-750 - Expression Photo XP-55 - Expression Photo HD XP-15000 - Expression Home XP-455 - Expression Home XP-452 - Expression Home XP-445 - Expression Home XP-442 - Expression Home XP-435 - Expression Home XP-432 - Expression Home XP-425 - Expression Home XP-422 - Expression Home XP-415 - Expression Home XP-412 - Expression Home XP-355 - Expression Home XP-352 - Expression Home XP-345 - Expression Home XP-342 - Expression Home XP-335 - Expression Home XP-332 - Expression Home XP-325 - Expression Home XP-322 - Expression Home XP-315 - Expression Home XP-312 - Expression Home XP-257 - Expression Home XP-255 - Expression Home XP-247 - Expression Home XP-245 - Expression Home XP-235 - Expression Home XP-225 - Expression Home XP-215 - Expression Home XP-212 - Epson WorkForce WF-7525 - Epson WorkForce WF-7515 - Epson WorkForce WF-7015 - Epson SureColor SC-T7000 - Epson SureColor SC-T5000 - Epson SureColor SC-T3000 - Epson Stylus Pro WT7900 Designer Edition - Epson Stylus Pro WT7900 - Epson Stylus Pro 9900 Spectro Proofer UV - Epson Stylus Pro 9900 Spectro Proofer - Epson Stylus Pro 9900 - Epson Stylus Pro 9890 SpectroProofer - Epson Stylus Pro 9890 - Epson Stylus Pro 9880 - Epson Stylus Pro 9700 - Epson Stylus Pro 7900 Spectro Proofer UV - Epson Stylus Pro 7900 Spectro Proofer - Epson Stylus Pro 7900 - Epson Stylus Pro 7890 SpectroProofer - Epson Stylus Pro 7880 - Epson Stylus Pro 7700 - Epson Stylus Pro 4900 SpectroProofer - Epson Stylus Pro 4900 Spectro Proofer Designer Edition - Epson Stylus Pro 4900 Spectro M1 - Epson Stylus Pro 4900 Designer Edition - Epson Stylus Pro 4900 - Epson Stylus Pro 4880 - Epson Stylus Pro 4800 - Epson Stylus Pro 3880 - Epson Stylus Pro 3800 - Epson Stylus Pro 11880 - Epson Stylus Photo R3000 - Epson Stylus Photo R2880 NiK bundle - Epson Stylus Photo R2880 + X-Rite i1 Display - Epson Stylus Photo R2880 - Epson Stylus Photo R2400 - Epson Stylus Photo R2000 - Epson Stylus Photo R1900 - Epson Stylus Photo R1800 - Epson Stylus Photo PX730WD - Epson Stylus Photo 2100 - Epson Stylus Photo 1500W - Epson Stylus Photo 1400 - Epson Stylus Photo 1290S - Epson Stylus Photo 1290 - Epson Stylus Office B1100 - Epson Expression Premium XP-800 - Epson Expression Premium XP-700 - Epson Expression Premium XP-605 - Epson Expression Premium XP-600 - Epson Expression Home XP-405WH - Epson Expression Home XP-405 - Epson Expression Home XP-305 - Epson Expression Home XP-30 - Epson Expression Home XP-205 - Epson Expression Home XP-202 - Epson Expression Home XP-102 - EcoTank ET-7750 - EcoTank ET-7700 - EcoTank ET-4750 - EcoTank ET-4500 - EcoTank ET-3750 - EcoTank ET-3700 - EcoTank ET-2750 - EcoTank ET-2711 - EcoTank ET-2710 - EcoTank ET-2700 - EcoTank ET-2600 - EcoTank ET-16500 - EcoTank ET-14000 - ET-2650
Packaging data
Quantity per pack
1 pc(s)
Package width
220 mm
Package depth
300 mm
Package height
5 mm
Package weight
370 g
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
109 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
109 cm
Products per pallet
1440 pc(s)
Products per pallet (UK)
1960 pc(s)
Products per pallet layer
240 pc(s)
Products per pallet layer (UK)
300 pc(s)
Master (outer) case width
234 mm
Master (outer) case length
305 mm
Master (outer) case height
181 mm
Products per master (outer) case
20 pc(s)
Minimum order quantity
20 pc(s)
Other features
Country of origin
Portugal
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Switzerland 1 distributor(s)
Danmark 5 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Portugal 1 distributor(s)
Deutschland 1 distributor(s)