location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Photo Paper, 10x15cm (4x6"), 190g/m², 70 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Paper, 10x15cm (4x6"), 190g/m², 70 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042157 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946384276
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2023 11:02:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Photo Paper, 10x15cm (4x6"), 190g/m², 70 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 190 g/m²
  • - 70 sheets
  • - White
More>>>
Features
Product colour
White
Media weight *
190 g/m²
Sheets per pack
70 sheets
Features
Compatible products
Epson B-300 Epson B-310N Epson B-500DN Epson B-510DN Epson Expression Home XP-102 Epson Expression Home XP-103 Epson Expression Home XP-202 Epson Expression Home XP-302 Epson Expression Home XP-305 Epson Expression Home XP-405 Epson Expression Home XP-405WH Epson Expression Premium XP-600 Epson L110 Epson L210 Epson L300 Epson L355 Epson L800 Epson PictureMate PM260 Epson Stylus C42+ Epson Stylus C43SX Epson Stylus C43UX Epson Stylus C45 Epson Stylus C48 Epson Stylus C84 Epson Stylus C86 Epson Stylus CX3200 Epson Stylus CX3650 Epson Stylus CX5400 Epson Stylus CX6400 Epson Stylus Color 1160 Epson Stylus Color 1520 Epson Stylus Color 3000 Epson Stylus D120 Epson Stylus D68 Epson Stylus D78 Epson Stylus D88 Epson Stylus D88+ Epson Stylus D92 Epson Stylus DX3800 Epson Stylus DX3850 Epson Stylus DX4000 Epson Stylus DX4050 Epson Stylus DX4200 Epson Stylus DX4400 Epson Stylus DX4450 Epson Stylus DX4800 Epson Stylus DX5000 Epson Stylus DX6000 Epson Stylus DX7000F Epson Stylus DX7400 Epson Stylus DX7450 Epson Stylus DX8400 Epson Stylus DX8450 Epson Stylus DX9400F Epson Stylus Office B1100 Epson Stylus Office B42WD Epson Stylus Office BX305FW Epson Stylus Office BX320FW Epson Stylus Office BX525WD Epson Stylus Office BX600FW Epson Stylus Office BX625FWD Epson Stylus Office BX925FWD Epson Stylus Photo 1290 Epson Stylus Photo 1290S Epson Stylus Photo 1400 Epson Stylus Photo 810 Epson Stylus Photo 830U Epson Stylus Photo 900 Epson Stylus Photo 950 Epson Stylus Photo P50 Epson Stylus Photo PX720WD Epson Stylus Photo PX830FWD Epson Stylus Photo R1800 Epson Stylus Photo R1900 Epson Stylus Photo R200 Epson Stylus Photo R240 Epson Stylus Photo R2400 Epson Stylus Photo R245 Epson Stylus Photo R265 Epson Stylus Photo R285 Epson Stylus Photo R300 Epson Stylus Photo R360 Epson Stylus Photo RX425 Epson Stylus Photo RX500 Epson Stylus Photo RX520 Epson Stylus Photo RX585 Epson Stylus Photo RX640 Epson Stylus Photo RX685 Epson Stylus S20 Epson Stylus S21 Epson Stylus S22 Epson Stylus SX100 Epson Stylus SX105 Epson Stylus SX110 Epson Stylus SX125 Epson Stylus SX130 Epson Stylus SX200 Epson Stylus SX205 Epson Stylus SX218 Epson Stylus SX230 Epson Stylus SX235W Epson Stylus SX400 Epson Stylus SX405 Epson Stylus SX405WiFi Epson Stylus SX420W Epson Stylus SX425W Epson Stylus SX430W Epson Stylus SX435W Epson Stylus SX440W Epson Stylus SX445W Epson Stylus SX510W Epson Stylus SX515W Epson Stylus SX600FW Epson Stylus SX620FW Epson Stylus TX210 Epson WorkForce WF-7515 Epson WorkForce WF-7525 L110 L130 L1300 L1800 L210 L220 L300 L310 L355 L365 L455 L550 L565 L655 L805 L810 L850 Stylus Photo 1500W
Weight & dimensions
Width
100 mm
Height
150 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
110 mm
Package depth
155 mm
Package height
20 mm
Package weight
240 g
Logistics data
Pallet length (UK)
103.4 cm
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
20 pc(s)
Products per pallet (UK)
2500 pc(s)
Products per master (outer) case
20 pc(s)
Minimum order quantity
10 pc(s)
Other features
Media sheets per package
70 sheets
Paper dimensions
100 x 150 mm
Country of origin
Portugal